location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Advanced Honeycomb Large 43.2 cm (17") Sleeve case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Advanced Honeycomb Large
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9707101
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8689
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 year.
Long product name Fellowes Advanced Honeycomb Large 43.2 cm (17") Sleeve case Black :
The long product name of Fellowes Advanced Honeycomb Large 43.2 cm (17") Sleeve case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Advanced Honeycomb Large Laptop Sleeve - 17"
More>>>
Fellowes Advanced Honeycomb Large 43.2 cm (17") Sleeve case Black:
The official description of Fellowes Advanced Honeycomb Large 43.2 cm (17") Sleeve case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Body Glove Advanced Honeycomb Laptop Sleeve is a mobile necessity for notebook users who do not want the bulk of a traditional laptop case. This protective case is made of durable material that can be used on its own or for protection inside another bag.

- Designed for notebook computers with screens up to 17".
- Made of durable, water-resistant neoprene material with reinforced rubber bottom and sides.
- Handle and removable shoulder strap included.
- Top-loading sleeve with ample padding.
- Secure zipper closure.
- Includes inner pocket storage.
- Can be used on its own or as a compliment to another bag.

Short summary description Fellowes Advanced Honeycomb Large 43.2 cm (17") Sleeve case Black:
This short summary of the Fellowes Advanced Honeycomb Large 43.2 cm (17") Sleeve case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Advanced Honeycomb Large, Sleeve case, 43.2 cm (17")

Long summary description Fellowes Advanced Honeycomb Large 43.2 cm (17") Sleeve case Black:
This is an auto-generated long summary of Fellowes Advanced Honeycomb Large 43.2 cm (17") Sleeve case Black based on the first three specs of the first five spec groups.

Fellowes Advanced Honeycomb Large. Case type: Sleeve case, Maximum screen size: 43.2 cm (17")