Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 2 GB CompactFlash
- - X-speed rating: 150
- - Black
Warranty:
5 Years
Long product name Flash computers CF/2GBH-AX memory card 2 GB CompactFlash
:
Axiom 2GB CompactFlash Card, 150x, 22.5MB/s
The long product name of Flash computers CF/2GBH-AX memory card 2 GB CompactFlash. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Axiom 2GB CompactFlash Card, 150x, 22.5MB/s
More>>>
Short summary description Flash computers CF/2GBH-AX memory card 2 GB CompactFlash:
This short summary of the Flash computers CF/2GBH-AX memory card 2 GB CompactFlash data-sheet is auto-generated and uses the product title and the first six key specs.
Flash computers CF/2GBH-AX, 2 GB, CompactFlash, Black
Long summary description Flash computers CF/2GBH-AX memory card 2 GB CompactFlash:
This is an auto-generated long summary of Flash computers CF/2GBH-AX memory card 2 GB CompactFlash based on the first three specs of the first five spec groups.
Flash computers CF/2GBH-AX. Capacity: 2 GB, Flash card type: CompactFlash. Product colour: Black