location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin Edge 205

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Edge 205
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00447-01 show
Show alternative article codes used in the online market place
Category:
Small computers which attach to bicycles and provide information such as distance cycled.
Bicycle Computers Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Garmin Edge 205 :
The long product name of Garmin Edge 205. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Edge 205, IPX7, 128 x 160 pixels, 100 Waypoints, 50 Routes
More>>>
Short summary description Garmin Edge 205:
This short summary of the Garmin Edge 205 data-sheet is auto-generated and uses the product title and the first six key specs.

Garmin Edge 205, 128 x 160 pixels, 12 h, 44 mm, 23 mm, 94 mm, 88 g

Long summary description Garmin Edge 205:
This is an auto-generated long summary of Garmin Edge 205 based on the first three specs of the first five spec groups.

Garmin Edge 205. Display resolution: 128 x 160 pixels. Battery life (max): 12 h. Width: 44 mm, Depth: 23 mm, Height: 94 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 17:46:11
Uk has collected 2 expert reviews for Garmin Edge 205 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
toptenreviews.com
Updated:
2011-09-14 17:46:11
The Garmin Edge 205 is a very basic bike GPS unit. It functions more like a cycle computer with the features and the data it provides. The Edge 205 doesn’t have the ability to read or display maps and therefore lacks the ability to provide navigation...
Good The Garmin 205 GPS is simple and provides some of the vital features cyclists look for including data on speed, distance, time, calories, altitude, climb, descent, cadence and heart rate...
Bad This GPS has a black and white display screen and lacks the ability to view maps.
Bottom line This GPS is becoming quickly outdated, and though it offers some vital features, it still lacks the ability to read maps and perform turn-by-turn navigation...
75%
avecmobile.com
Updated:
2011-09-14 17:46:11
Reader rating for the p...
0%