location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Huawei Ascend G700 12.7 cm (5") Dual SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2150 mAh Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Huawei Check ‘Huawei’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Ascend
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
51056631
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6920702789284
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Huawei’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Huawei: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64693
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Huawei Ascend G700 12.7 cm (5") Dual SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2150 mAh Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 12.7 cm (5") 1280 x 720 pixels
  • - 1.2 GHz
  • - 2 GB 8 GB MicroSD (TransFlash) 32 GB
  • - 3G Dual SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 8 MP
  • - 2150 mAh
  • - Android 4.2
Long product name Huawei Ascend G700 12.7 cm (5") Dual SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2150 mAh Black :
The long product name of Huawei Ascend G700 12.7 cm (5") Dual SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2150 mAh Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ascend G700 - 5" IPS 1280 x 720, GSM/WCDMA, Dual SIM, Quad-Core 1.2GHz, GPS, WiFi, Bluetooth, 8.0MP, Android 4.2
More>>>
Short summary description Huawei Ascend G700 12.7 cm (5") Dual SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2150 mAh Black:
This short summary of the Huawei Ascend G700 12.7 cm (5") Dual SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2150 mAh Black data-sheet is auto-generated and uses the product title and the first six key specs.

Huawei Ascend G700, 12.7 cm (5"), 2 GB, 8 GB, 8 MP, Android 4.2, Black

Long summary description Huawei Ascend G700 12.7 cm (5") Dual SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2150 mAh Black:
This is an auto-generated long summary of Huawei Ascend G700 12.7 cm (5") Dual SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2150 mAh Black based on the first three specs of the first five spec groups.

Huawei Ascend G700. Display diagonal: 12.7 cm (5"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz. RAM capacity: 2 GB, Internal storage capacity: 8 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 4.2. Battery capacity: 2150 mAh. Product colour: Black. Weight: 155 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 02:19:17
Uk has collected 70 expert reviews for Huawei Ascend G700 12.7 cm (5") Dual SIM Android 4.2 3G Micro-USB B 2 GB 8 GB 2150 mAh Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
chinaphonereview.com
Updated:
2016-11-27 00:01:40
If you are interested in buying Huawei Ascend G700-U00, I recommend the online shop Fastcardtech. They offer reliable services and the lowest prices on the web, with free shipping worldwide on selected items. Click on the link below to visit their website...
0%
maxit.com.my
Updated:
2016-11-27 00:01:40
For a dollar under RM900, you get quite a phone for your money in the Huawei Ascend G700. It comes with a 5-inch HD display, a 1.2GHz quadcore processor, 2GB RAM and 8GB of built-in storage. Unlike some mid-range phones that compromise on the essentials...
80%
igadgetnews.com
Updated:
2016-11-27 00:01:41
The size of Huawei G700 is of 142.5×72.8mm in length and width, which is quite large. In the frontage, a 5.0-inch ultra-large screen is collocated and the resolution is HD degree(720×1280), which though fades to the top-level 1080p(1080×1920) HD screen, t...
0%
fonearena.com
Updated:
2014-03-01 01:20:40
IntroductionHuawei Ascend G700 is one among the sea of mid-range Android smartphones that you can buy for around Rs. 15,000. There are more similarities between the other mid-range droids and Ascend G700 than the differences between them. Huawei Ascen...
Bottom line Overall, the Huawei Ascend G700 packs mid-range features in a above mid-range build and delivers a nice experience thanks to the extra RAM. The performance is good, but lacks consistency. The camera is good, but just falls short. That is basically the...
0%