IceCat.biz cool in catalogues.
Search
 Netherlands Germany UnitedKingdom Spain Belgium Denmark Italy France United States Switzerland Austria China Ukraine India Sweden Russian Federation Finland Venezuela Romania Peru  More >> Country Language: English

Start > flat panel displays > iiyama B2403WS-B1

ProLite B2403WS-B1

Brand: iiyama
Product code: B2403WS-B1
EAN/UPC code: 4948570057429
Category: flat panel displays 
 PDF specs

24" WIDE LCD, 1920 x 1200, TN panel, Pivot, 300cdm², 2000:1DCR, Speakers, HDMI HDCP, D-sub (DVI->HDMI & VGA cable) 2ms, Vista Premium
B2403WS-B1 iiyama

The new iiyama flag ship 24" display is ideal for both the Home Enthusiast, Gamer and Business professional. The 1920 x 1200 pixel panel has the latest advancements in technology, boasting a 2000:1 Dynamic Contrast Ratio which can be disabled for greater colour accuracy and a 2msec response time ensuring the best possible video and animation playback with minimal blurring. Of course, the B2403 is ... More>>>

Specs
Alternatives
Options
Display
Response time 2 ms
Display brightness 300 cd/m²
Contrast ratio (typical) 2000:1
Display diagonal 24
Display TFT LCD
Number of colours 16.7 M
Pixel pitch 0.270 mm
Horizontal scan range 31 - 83 KHz
Vertical scan range 56 - 75 Hz
Viewable size, horizontal 518 mm
Viewable size, vertical 324 mm
Viewing angle, horizontal 170 °
Viewing angle, vertical 160 °
Separate H/V sync
Display resolution
Display resolution 1920 x 1200 pixels
Audio
Speakers 2 x 1W
Connectivity
VGA (D-Sub) ports quantity 1
HDMI ports quantity 1
System requirements
Compatible operating systems Windows 95 / 98 / 2000 / ME / XP / Vista
Energy management
Power requirements AC 100 - 240 V, 50/60 Hz
Power consumption 65 W
Colour
Colour of product Black
Weight & dimensions
Dimensions (W x D x H) with stand 566 x 220 x 445 mm
Weight with stand 8700 g
Security
Cable lock slot Kensington
Certificates
Plug and Play
Certification TCO'03, CE, MPR III, ISO 13406-2
Energy Star certified
Ergonomics
Swivel - 45 - 45 °
Pivot 90°
Height adjustment 130 mm
Tilt angle -5 - 20 °
Technical details
Compatible with VESA-wall mounting system 100 mm
49 offers, from 295.00