|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
|
Response time
|
|
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
5 ms
|
|
Display brightness
|
|
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
300 cd/m²
|
|
Contrast ratio (typical)
|
|
The difference in light intensity between the brightest white and the darkest black.
1000:1
|
|
Display diagonal
|
|
Size of the display for this product; expressed in inches diagonal
22
|
|
Display
|
|
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TN
|
|
Number of colours
|
|
Maximum number of viewable colors.
16.7 M
|
|
Pixel pitch
|
|
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.277 x 0.277 mm
|
| Horizontal scan range |
24 - 80 KHz |
| Vertical scan range |
55 - 75 Hz |
| Viewable size, horizontal |
465 mm |
| Viewable size, vertical |
291 mm |
| Viewing angle, horizontal |
160 ° |
| Viewing angle, vertical |
160 ° |
|
Separate H/V sync
|
|
Uses separate wires for horizontal and vertical synchronization.
|
|
Display resolution
|
|
Resolution of the display for the system
1680 x 1050 pixels
|
| Speakers |
2 x 2W |
| VGA (D-Sub) ports quantity |
1 |
|
|
Compatible operating systems
|
|
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows 95 / 98 / 2000 / ME / XP / Vista
|
| Power requirements |
AC 100 - 240 V, 50/60 Hz |
|
Power consumption
|
|
Amount of power consumed by this model; expressed in watts. Typical values that manufacturers give are power consumption when off, standby/suspended mode, typical use, maximum usage.
56 W
|
| Colour of product |
Black |
|
Weight
|
|
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
5000 g
|
| Dimensions (W x D x H) with stand |
506 x 210 x 404.5 mm |
| Cable lock slot |
Kensington |
|
Plug and Play
|
|
Indicates whether this PC product support the ""plug and play"" (plug and play= Hardware or software that, after being installed (""plugged in""), can immediately be used (""played with""), as opposed to hardware or software which requires configuration)"
|
| Certification |
TCO '03, TÜV GS, FCC-B, UL / C-UL, CE, VCCI-B |
| Tilt angle |
-5 - 20 ° |
| Compatible with VESA-wall mounting system |
100 mm |
|
|
|
|
|
|
|
|
|
|
|