location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama ProLite H511S-B2U computer monitor 51 cm (20.1") 1600 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProLite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLite H511S-B2U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H511S-B2U
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama ProLite H511S-B2U computer monitor 51 cm (20.1") 1600 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 51 cm (20.1")
  • - 1600 x 1200 pixels
  • - 8 ms 300 cd/m² 900:1
  • - 55 W
Long product name iiyama ProLite H511S-B2U computer monitor 51 cm (20.1") 1600 x 1200 pixels Black :
The long product name of iiyama ProLite H511S-B2U computer monitor 51 cm (20.1") 1600 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

20.1'' (51.1 cm) LCD, 1600 x 1200, TN panel, 300cd/m2, 900:1, 2 x 2W, 8 ms, DVI-D, D-Sub
More>>>
iiyama ProLite H511S-B2U computer monitor 51 cm (20.1") 1600 x 1200 pixels Black:
The official description of iiyama ProLite H511S-B2U computer monitor 51 cm (20.1") 1600 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The 20.1” ProLite H511S offers plenty of area to display every element of even the most space-hungry applications. The PVA LCD technology provides a native resolution of 1600 x 1200 and a lateral viewing angle of 178°. The height of the display can be adjusted through 110mm and the screen itself rotates for a landscape or portrait viewing mode. Flexible inputs (1 x VGA & 1 x DVI-D with cables included) reinforces the position of the ProLite H511S as the professional 20.1” LCD of choice.

Short summary description iiyama ProLite H511S-B2U computer monitor 51 cm (20.1") 1600 x 1200 pixels Black:
This short summary of the iiyama ProLite H511S-B2U computer monitor 51 cm (20.1") 1600 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

iiyama ProLite H511S-B2U, 51 cm (20.1"), 1600 x 1200 pixels, LCD, 8 ms, Black

Long summary description iiyama ProLite H511S-B2U computer monitor 51 cm (20.1") 1600 x 1200 pixels Black:
This is an auto-generated long summary of iiyama ProLite H511S-B2U computer monitor 51 cm (20.1") 1600 x 1200 pixels Black based on the first three specs of the first five spec groups.

iiyama ProLite H511S-B2U. Display diagonal: 51 cm (20.1"), Display resolution: 1600 x 1200 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 176°. Product colour: Black

Display
Display diagonal *
51 cm (20.1")
Display resolution *
1600 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
8 ms
Contrast ratio (typical) *
900:1
Viewing angle, horizontal
176°
Viewing angle, vertical
176°
Display number of colours *
16.78 million colours
Pixel pitch
0.255 x 0.255 mm
Horizontal scan range
24 - 80 kHz
Vertical scan range
55 - 85 Hz
Viewable size, horizontal
40.8 cm
Viewable size, vertical
30.6 cm
Sync-on-green (SOG)
Yes
Separate H/V sync
Yes
Composite sync
Yes
Design
Market positioning *
Business
Product colour *
Black
Certification
TCO'99, TÜV ERGO (ISO 13406-2), MPR III, CE, TÜV GS, FCC-B, UL/C-UL, VCCI-B, CCC
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ports & interfaces
DVI-D ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment
11 cm
Swivel angle range
35 - 35°
Tilt angle range
-5 - 35°
Plug and Play
Yes
Power
Power consumption (typical) *
55 W
Power consumption (standby) *
2 W
Weight & dimensions
Width (with stand)
446 mm
Depth (with stand)
242 mm
Height (with stand)
391.5 mm
Weight (with stand)
10 kg
Width (without stand)
446 mm
Depth (without stand)
70 mm
Height (without stand)
375 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD