location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Imation Travan 2.5/5 GB Blank data tape Tape Cartridge 4 mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Imation Check ‘Imation’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Travan 2.5/5 GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12023 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0077511906725 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Imation: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Imation Travan 2.5/5 GB Blank data tape Tape Cartridge 4 mm :
The long product name of Imation Travan 2.5/5 GB Blank data tape Tape Cartridge 4 mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Travan 2.5/5 GB
More>>>
Short summary description Imation Travan 2.5/5 GB Blank data tape Tape Cartridge 4 mm:
This short summary of the Imation Travan 2.5/5 GB Blank data tape Tape Cartridge 4 mm data-sheet is auto-generated and uses the product title and the first six key specs.

Imation Travan 2.5/5 GB, Blank data tape, Tape Cartridge, 5 GB, TR5, 1 MB/s, 4 mm

Long summary description Imation Travan 2.5/5 GB Blank data tape Tape Cartridge 4 mm:
This is an auto-generated long summary of Imation Travan 2.5/5 GB Blank data tape Tape Cartridge 4 mm based on the first three specs of the first five spec groups.

Imation Travan 2.5/5 GB. Product type: Blank data tape, Media type: Tape Cartridge, Compressed capacity: 5 GB. Transfer rate: 1 MB/s. Tape size: 4 mm, Tape length: 140.2 m. Products per pallet: 4180 pc(s). Total storage capacity: 2.5 GB

Brand Image Product code Product Stock Price from
Imation

Imation Travan NS20 10/20 GB Blank data tape Tape Cartridge 4 mm
(show image)
12115 Travan NS20 10/20 GB 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation Travan 4/8 GB NS8 Blank data tape Tape Cartridge 4 mm
(show image)
12059 Travan 4/8 GB NS8 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation Travan 4/8 GB Blank data tape Tape Cartridge 4 mm
(show image)
46214 Travan 4/8 GB 0.00
(excl. VAT)
0 (incl. VAT)
Imation

Imation Travan 20/40 GB NS40 Blank data tape Tape Cartridge 4 mm
(show image)
42467 Travan 20/40 GB NS40 0.00
(excl. VAT)
0 (incl. VAT)