Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Channels quantity: 16 channels
- - HDD interface: Serial ATA
- - Power requirements: DC 12V/5A
- - Black
Long product name KWorld KG-SHA116 digital video recorder (DVR) Black
:
KG-SHA116 - 16-CH H.264 Digital Video Recorder
The long product name of KWorld KG-SHA116 digital video recorder (DVR) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
KG-SHA116 - 16-CH H.264 Digital Video Recorder
More>>>
Short summary description KWorld KG-SHA116 digital video recorder (DVR) Black:
This short summary of the KWorld KG-SHA116 digital video recorder (DVR) Black data-sheet is auto-generated and uses the product title and the first six key specs.
KWorld KG-SHA116, Black, H.264, 480 fps, 352x240, 704x240, 704x480, 352x288, 704x288, 704x576, 16 channels, Fast forward, Frame-by-frame, Slow
Long summary description KWorld KG-SHA116 digital video recorder (DVR) Black:
This is an auto-generated long summary of KWorld KG-SHA116 digital video recorder (DVR) Black based on the first three specs of the first five spec groups.
KWorld KG-SHA116. Product colour: Black, Video compression formats: H.264, Video capturing speed: 480 fps. Ethernet interface type: Fast Ethernet, Supported network protocols: TCP/IP, DHCP,DDNS, PPPoE. HDD interface: Serial ATA. Power requirements: DC 12V/5A. Display frame rate: 480 fps