location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Lancom Systems 1781VAW wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lancom Systems Check ‘Lancom Systems’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1781VAW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
62039
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lancom Systems: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lancom Systems 1781VAW wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 4 (802.11n) 300 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN DSL WAN 3G/4G USB modem compatibility
  • - Ethernet LAN (RJ-45) ports: 4
  • - Web-based management Quality of Service (QoS) support
Warranty: 3 years Support via Hotline and Internet KnowledgeBase
Long product name Lancom Systems 1781VAW wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black :
The long product name of Lancom Systems 1781VAW wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

VPN Router mit VDSL2 & ADSL2 + Modems, 2.4GHz / 5GHz, WLAN 802.11n, 4 x Gigabit Ethernet RJ-45, USB, Seriell, UK
More>>>
Short summary description Lancom Systems 1781VAW wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This short summary of the Lancom Systems 1781VAW wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lancom Systems 1781VAW, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, VDSL2, Black

Long summary description Lancom Systems 1781VAW wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:
This is an auto-generated long summary of Lancom Systems 1781VAW wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black based on the first three specs of the first five spec groups.

Lancom Systems 1781VAW. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). DSL specification: ADSL2+, VDSL2, ADSL2, ADSL. Security algorithms: CAST, 128-bit AES, 192-bit AES, 256-bit AES, 3DES, 802.1x RADIUS, EAP, EAP-SIM, EAP-TLS, EAP-TTLS,..., Authentication method: 802.1x RADIUS, TACACS+, PAP, CHAP, MS-CHAP, MS-CHAPv2, Firewall security: Stateful Inspection Firewall (SIF). Routing protocols: RIP-2, Management protocols: Telnet/SSL, SSH, SNMP, HTTPS/HTTP, VoIP protocols: SIP ALG