Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - License type: Full
- - 1 license(s)
- - Software type: Electronic Software Download (ESD)
Long product name Markzware PDF2DTP, ESD Full 1 license(s)
:
PDF2DTP (PDF to Desktop Publishing), f/ InDesign CS5, Mac, ESD
The long product name of Markzware PDF2DTP, ESD Full 1 license(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
PDF2DTP (PDF to Desktop Publishing), f/ InDesign CS5, Mac, ESD
More>>>
Short summary description Markzware PDF2DTP, ESD Full 1 license(s):
This short summary of the Markzware PDF2DTP, ESD Full 1 license(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Markzware PDF2DTP, ESD, Full, Electronic Software Download (ESD), 1 license(s), Intel, Mac OS X 10.6 +, Adobe InDesign CS5
Long summary description Markzware PDF2DTP, ESD Full 1 license(s):
This is an auto-generated long summary of Markzware PDF2DTP, ESD Full 1 license(s) based on the first three specs of the first five spec groups.
Markzware PDF2DTP, ESD. License type: Full, Software type: Electronic Software Download (ESD), License quantity: 1 license(s). Minimum processor: Intel, Compatible operating systems: Mac OS X 10.6 +, Minimum system requirements: Adobe InDesign CS5. Platform: MAC