location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

MAUL 6157409 magnetic strip 1000 mm Self-adhesive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MAUL Check ‘MAUL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6157409
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6157409
Category: Magnetic Strips Check ‘MAUL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MAUL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name MAUL 6157409 magnetic strip 1000 mm Self-adhesive :
The long product name of MAUL 6157409 magnetic strip 1000 mm Self-adhesive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40 g/cm², 10 m, 1.5 cm x 1 mm
More>>>
Short summary description MAUL 6157409 magnetic strip 1000 mm Self-adhesive:
This short summary of the MAUL 6157409 magnetic strip 1000 mm Self-adhesive data-sheet is auto-generated and uses the product title and the first six key specs.

MAUL 6157409, Black, White, 15 mm, 1000 mm

Long summary description MAUL 6157409 magnetic strip 1000 mm Self-adhesive:
This is an auto-generated long summary of MAUL 6157409 magnetic strip 1000 mm Self-adhesive based on the first three specs of the first five spec groups.

MAUL 6157409. Product colour: Black, White. Width: 15 mm, Length: 1000 mm