location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell EasyNote TM86-JN-218FR Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce N11PGV2H Windows 7 Home Premium Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyNote
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easynote TM86-JN-218FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.BJX02.003
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10058
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2022 11:31:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Packard Bell EasyNote TM86-JN-218FR Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce N11PGV2H Windows 7 Home Premium Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Intel® Core™ i3 i3-330M 2.13 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB DVD-RW
  • - NVIDIA GeForce N11PGV2H Intel® HD Graphics
  • - Windows 7 Home Premium
More>>>
Short summary description Packard Bell EasyNote TM86-JN-218FR Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce N11PGV2H Windows 7 Home Premium Silver:
This short summary of the Packard Bell EasyNote TM86-JN-218FR Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce N11PGV2H Windows 7 Home Premium Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell EasyNote TM86-JN-218FR, Intel® Core™ i3, 2.13 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Packard Bell EasyNote TM86-JN-218FR Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce N11PGV2H Windows 7 Home Premium Silver:
This is an auto-generated long summary of Packard Bell EasyNote TM86-JN-218FR Intel® Core™ i3 i3-330M 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce N11PGV2H Windows 7 Home Premium Silver based on the first three specs of the first five spec groups.

Packard Bell EasyNote TM86-JN-218FR. Processor family: Intel® Core™ i3, Processor model: i3-330M, Processor frequency: 2.13 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA GeForce N11PGV2H. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 2.6 kg

Source Testseek summary Average rating
Reviews
Updated:
2012-11-01 06:07:57
Uk has collected 7 expert reviews for Packard Bell EasyNote TM86-JN-218FR 39.6 cm (15.6") Intel® Core™ i3 i3-330M 4 GB DDR3-SDRAM 320 GB NVIDIA GeForce N11PGV2H Windows 7 Home Premium Silver and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
pocket-lint.com
Updated:
2012-11-01 06:07:51
Tweet "Friends and fun in one place" is Packard Bell's appealing promise on the EasyNote TM. Incidentally, we're not writing trademark there, TM is the model code, though it is a little confusing. Anyway, the promise is to do with social networking. L...
Good Decent power matched with striking looks and a great keyboard...
Bad Faults are few though it perhaps lacks graphics oomph for more demanding tasks...
Bottom line A handsome and capable styled notebook Key specs1.3 megapixels, 3.5mm jack, Ethernet, HDMI, Li-ion battery, MemoryStick, SD, SDHC, USB, VGA, Wi-Fi, Windows 7, xD-Picture card...
90%
whatlaptop.techradar.com
Updated:
2012-11-01 06:07:51
Packard Bell has long been a popular consumer brand and its range has grown since its acquisition by Acer in 2008. The Packard Bell EasyNote TM86-GN-005UK (£579 inc. VAT) is a stylish, high-powered portable and has been designed with the modern intern...
0%
techradar.com
Updated:
2012-11-01 06:07:52
Packard Bell has long been a popular consumer brand and its range has grown since its acquisition by Acer in 2008. The EasyNote TM86-GN-005UK is a stylish, high-powered portable and has been designed with the modern internet user fully in mind. The sle...
Good Processing power, Excellent software extras, Superb battery life...
80%