location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell EasyNote TE11-HC-060 Intel® Celeron® B815 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyNote
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TE11-HC-060
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NX.C1FER.001 show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7227
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Packard Bell EasyNote TE11-HC-060 Intel® Celeron® B815 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Black, Silver
  • - Intel® Celeron® B815 1.6 GHz
  • - 39.6 cm (15.6") HD 1366 x 768 pixels LED backlight 16:9
  • - 2 GB DDR3-SDRAM
  • - 320 GB HDD DVD±RW
  • - Intel® HD Graphics
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 48 Wh 5 h
  • - Windows 7 Starter
More>>>
Short summary description Packard Bell EasyNote TE11-HC-060 Intel® Celeron® B815 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black, Silver:
This short summary of the Packard Bell EasyNote TE11-HC-060 Intel® Celeron® B815 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell EasyNote TE11-HC-060, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Packard Bell EasyNote TE11-HC-060 Intel® Celeron® B815 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black, Silver:
This is an auto-generated long summary of Packard Bell EasyNote TE11-HC-060 Intel® Celeron® B815 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black, Silver based on the first three specs of the first five spec groups.

Packard Bell EasyNote TE11-HC-060. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B815, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Starter. Product colour: Black, Silver

Source Testseek summary Average rating
Reviews
Updated:
2014-05-23 07:00:04
Uk has collected 5 expert reviews for Packard Bell EasyNote TE11-HC-060 39.6 cm (15.6") HD Intel® Celeron® B815 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black, Silver and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-05-23 07:00:04
Packard Bell is owned by Acer, which uses the brand for its budget laptop range. The Packard Bell EasyNote TE11HC looks a little old-fashioned with its chunky chassis and silver-and-black colour scheme, but there's no doubt you're getting an awful lot...
Bottom line This cheap but surprisingly capable budget laptop is a great general-purpose machine for little cash...
80%
pcadvisor.co.uk
Updated:
2014-05-23 07:00:04
It's a neatly designed 15.6-inch laptop , with a glossy black case and silver trim. Build quality is reassuring so we wouldn't have any worries about carrying it around in a backpack, but it does weigh 2.4Kg and measures a rather chunky 36mm when closed...
60%
notebookcheck.net
Updated:
2014-05-23 07:00:04
EasyNote TS, TE, or TV? At first glance the notebook series of Packard Bell are not clearly categorized. Our test sample belongs to the EasyNote TE series. These models either feature AMD-E, Intel Celeron, Pentium, or Core i3 processors and address users...
Good quiet and cool, relatively good performance, decent touchpad, big RAM capacity...
Bad no USB 3.0, overcrowded, pressuresensitive keyboard, plain design and workmanship, poor sound of the speakers...
Bottom line Packard Bell EasyNote TE11HC-323If you do not want to spend much money on a notebook and are aware that you won't get a unibody case and high-performance components for a low price, you can safely consider the Packard Bell EasyNote TE11HC-323. It has a si...
78%