location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Packard Bell EasyNote TN65-T-001SP Intel® Core™ Duo T8600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Packard Bell Check ‘Packard Bell’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EasyNote
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EasyNote TN65-T-001SP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PC27T00004
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Packard Bell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Packard Bell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27967
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:21:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Packard Bell EasyNote TN65-T-001SP Intel® Core™ Duo T8600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ Duo T8600 2.4 GHz
  • - 39.6 cm (15.6") 1366 x 768 pixels Gloss 16:9
  • - 4 GB DDR2-SDRAM
  • - 320 GB
  • - AMD Radeon HD 3430
  • - Windows Vista Home Premium
More>>>
Short summary description Packard Bell EasyNote TN65-T-001SP Intel® Core™ Duo T8600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium:
This short summary of the Packard Bell EasyNote TN65-T-001SP Intel® Core™ Duo T8600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Packard Bell EasyNote TN65-T-001SP, Intel® Core™ Duo, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Packard Bell EasyNote TN65-T-001SP Intel® Core™ Duo T8600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium:
This is an auto-generated long summary of Packard Bell EasyNote TN65-T-001SP Intel® Core™ Duo T8600 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium based on the first three specs of the first five spec groups.

Packard Bell EasyNote TN65-T-001SP. Processor family: Intel® Core™ Duo, Processor model: T8600, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Radeon HD 3430. Operating system installed: Windows Vista Home Premium. Weight: 2.9 kg

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:41:34
Uk has collected 6 expert reviews for Packard Bell EasyNote TN65-T-001SP 39.6 cm (15.6") Intel® Core™ Duo T8600 4 GB DDR2-SDRAM 320 GB AMD Radeon HD 3430 Windows Vista Home Premium and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techradar.com
Updated:
2011-10-04 01:41:29
Packard Bell was acquired by Acer last year, and continues to supply well-specified laptops at highly affordable prices. The EasyNote TN65-T-440UK is a widescreen media centre with an impressive specification, but which fails to deliver on its performa...
Good HDMI and VGA outputs, Decent processing power...
Bad Slightly poor battery life, Limited mobility, Awkward usability...
70%
pcadvisor.co.uk
Updated:
2011-10-04 01:41:30
Packard Bell is not afraid to step out from the crowd in the design and styling of its laptop range - and the widescreen TN65-T-440 notebook is no exception From the outside with the lid closed, the top takes a smart but industrial tablet-embossed p...
Bottom line Like the Packard Bell EasyNote RS65 we tested last month, the Packard Bell EasyNote TN65-T-440 is a stylish and well designed laptop – excepting the badly executed buttons that will make relaxed operation tricky for some users. But it’s cool a...
80%
techworld.com
Updated:
2011-10-04 01:41:31
From the outside with the lid closed, the top takes a smart but industrial tablet-embossed pattern, with sturdy-looking metal hinges to support the widescreen 15.5in display. There's a definite air of masculine tech about the Packard Bell EasyNote TN6...
Bottom line Like the Packard Bell EasyNote RS65 we tested last month, the Packard Bell EasyNote TN65-T-440 is a stylish and well designed laptop – excepting the badly executed buttons that will make relaxed operation tricky for some users. But it’s cool and quiet...
0%