location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Active 3D glasses PTA518/00

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Active 3D glasses PTA518/00
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTA518/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581662066
Category:
Pairs of glasses which allow 2D images to be perceived as 3D. They present two offset images separately to the left and right eye of the viewer. These two-dimensional images are then combined in the brain to give the perception of 3D depth.
Stereoscopic 3D Glasses Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Apr 2023 21:12:58
The date of the most recent change of this product data-sheet in Icecat.
Philips PTA518/00 user manual (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Active 3D glasses PTA518/00
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - for 3D Max TVs
Long product name Philips Active 3D glasses PTA518/00 :
The long product name of Philips Active 3D glasses PTA518/00. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Active 3D glasses for 3D Max TVs
More>>>
Philips Active 3D glasses PTA518/00:
The official description of Philips Active 3D glasses PTA518/00 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Full HD 3D for truly immersive viewing
Experience 3D movies, games and sports like never before with those 3D Max glasses.
Philips uses the latest Active 3D technology to deliver a truly immersive Full HD 3D
viewing. Enjoy the ultimate resolution in 3D and be part of the action!

The ultimate home cinema 3D experience
- Active 3D Max technology to deliver a Full HD 3D experience
- Enjoy 3D on Philips 3D Max and Full HD 3D ready TVs
- Unique 3D Max Two Player Full Screen Gaming mode
- High-contrast active 3D glasses for the best 3D experience

Designed around you
- Flexible and lightweight design for maximum comfort
- Optimum lens coverage even for existing eyewear users
- Protective pouch to store your glasses safely
- Rechargeable Active 3D glasses
- Long hours of 3D movies with only one battery charge

Short summary description Philips Active 3D glasses PTA518/00:
This short summary of the Philips Active 3D glasses PTA518/00 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Active 3D glasses PTA518/00, 75 x 88 x 238 mm, 35 g, Black, 1 pc(s)

Long summary description Philips Active 3D glasses PTA518/00:
This is an auto-generated long summary of Philips Active 3D glasses PTA518/00 based on the first three specs of the first five spec groups.

Philips Active 3D glasses PTA518/00. Dimensions (WxDxH): 75 x 88 x 238 mm, Weight: 35 g. Product colour: Black. Quantity per pack: 1 pc(s)

Optimum lens coverage

The wide lens and subtle curvature fit most faces even for existing eyewear users. The additional hook at the top edge of the frame also helps to secure the Easy 3D glasses to your personal glasses.

Active 3D Max technology
Active 3D Max technology

Be enthralled by 3D movies in your own living room with the 3D Max. Enjoy real-life depth and stunning Full HD resolution thanks to the combination of the ultra-fast display and Active shutter glasses. With these 3D Max glasses and your 3D Max TV you can now start to enjoy 3D TV.

3D Max Two Player Full Screen
3D Max Two Player Full Screen

With these 3D Max active glasses, your TV can deliver the ultimate Two Player Full Screen Gaming experience. In 2D two-player games, each gamer usually sees their game on half the screen. Using 3D technology, each player can now enjoy the game in full screen at the same time, with just a click of a button on the glasses.

3D Max and Full HD 3D ready TV

These active 3D glasses will deliver you the Full HD 3D experience on all 3D Max TVs as well as on earlier Full HD 3D ready TVs.

Rechargeable Active 3D glasses

With these active 3D glasses you never need to replace or dispose batteries again. Via USB you can juice up your glasses without ever reaching the end of your 3D experience.

Flexible and Lightweight

With the design choice of lightweight and flexible materials they will feel so comfortable, you wouldn't think you were wearing any glasses.

Protective pouch

A protective pouch is provided for easy and convenient storage of the glasses when they are not in use.

High-contrast lenses

Regular active 3D glasses with polarising filters are slightly dark even when light passes through. With these high-contrast lenses, your total 3D experience will be enhanced and more enjoyable.

Long-lasting battery

These rechargable active 3D glasses have a long-lasting battery life. Lean back and enjoy hours and hours of a stunning 3D experience on your Philips TV with only one battery charge.

3D Max

3D Max

Technical details
Compatible products
PTA215, 32PFL9606, 37PFL9606, 40PFL8505, 40PFL8605, 40PFL8606, 40PFL9605D, 40PFL9606, 40PFL9705, 40PFL9715, 42PFL8605, 46PDL8906, 46PFL8505, 46PFL8605, 46PFL8606, 46PFL8685, 46PFL8686, 46PFL9705, 46PFL9706, 46PFL9715, 52PFL8605, 52PFL9606, 58PFL9955, 58PFL9955D, 58PFL9956, _PFL5507 (Eu), _PFL7007 (Eu), _PFL8007 (Eu), 46PFL9707, 60PFL9607
Power
Battery level indicator
Yes
Weight & dimensions
Dimensions (WxDxH)
75 x 88 x 238 mm
Weight
35 g
Colour
Product colour *
Black
Packaging data
Quantity per pack *
1 pc(s)