location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Razer New Naga mouse USB Type-A Laser 8200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Razer Check ‘Razer’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
New Naga
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RZ01-01040100-R3G1 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8886419331445
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Razer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Razer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47683
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2023 14:06:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Razer New Naga mouse USB Type-A Laser 8200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laser 8200 DPI Black
  • - USB Type-A
  • - Scroll type: Wheel Buttons quantity: 19
  • - Power source: Cable 2.1 m
Long product name Razer New Naga mouse USB Type-A Laser 8200 DPI :
The long product name of Razer New Naga mouse USB Type-A Laser 8200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

New Naga - 8200dpi, 4G Laser Sensor, 19 Buttons, 2.1m, Razer Synapse 2.0
More>>>
Short summary description Razer New Naga mouse USB Type-A Laser 8200 DPI:
This short summary of the Razer New Naga mouse USB Type-A Laser 8200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Razer New Naga, Laser, USB Type-A, 8200 DPI, Black

Long summary description Razer New Naga mouse USB Type-A Laser 8200 DPI:
This is an auto-generated long summary of Razer New Naga mouse USB Type-A Laser 8200 DPI based on the first three specs of the first five spec groups.

Razer New Naga. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 8200 DPI, Buttons type: Pressed buttons, Buttons quantity: 19, Scroll type: Wheel. Power source: Cable. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-10-02 01:34:52
Uk has collected 29 expert reviews for Razer New Naga mouse USB Type-A Laser 8200 DPI and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
digitalversus.com
Updated:
2013-10-02 01:34:51
Razer has revamped one of its top gaming mice for 2013, outing a new edition of the Naga. The freshly released Naga 2013 is selling for around £70 and has...
Good Design and handling, Excellent glide, Unlimited number of profiles, Driver settings saved online—no need to set up the controls each time you change PC, 12 thumb buttons, Lefthanded version also available...
Bad Not suitable for leftand righthanders, but a lefthanded version exists, A tad light at 105 grams...
Bottom line The Naga 2014 is a definite success that corrects and improves on previous models. And these aren't just surface-level upgrades, as Razer has revamped the sensor, added horizontal scroll wheel functionality and reworked the 12-button thumb panel with mech...
100%
pcworld.com_techhive.com
Updated:
2013-10-02 01:34:51
Note: This review was updated to reflect the fact that Razer's Synapse software does not require an Internet connection after the initial setup process.The 17-button mouse feels like a punchline, something you'd flip past with a chuckle in a yellowed issu...
Good Excellent ergonomic design, New design renders smorgasbord of buttons surprisingly functional.
Bad Not useful for many games outside of MMORPGs, Synapse configuration software is unwieldy and requires you to sign up for an account...
Bottom line The 2014 Naga is an excellent piece of kit for MMORPG players and anyone who needs a 17-button gaming mouse...
80%
lanoc.org
Updated:
2013-12-25 02:11:53
When Razer first introduced the Naga a lot of people made jokes and references to its phone like number pad on the side. Then soon after, not only did I see a lot of people sporting them, but a lot of the manufactures introduced their versions of the MMO...
Bottom line At the end of the day, what do I think about the new Naga? Well first I have to point out that I think Razer has made significant improvements to the overall design both with its hardware as well as their software over the past few years. Swapping to m...
0%
pcworld.com_techhive.com
Updated:
2014-12-31 10:52:02
So you read my mechanical keyboard round-up last spring, and I finally got you to throw out that rubber-domed piece of garbage you were using, right? Great! But then you plugged in that cheap three-button rodent that came with your computer, didn't you? Y...
Bottom line The EC1 Evo CL is a great mouse, but Zowie Gear could make it even better with just a few design tweaks...
0%
Country Distributor
United Kingdom 1 distributor(s)