location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WB WB500 grey 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WB
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WB500 grey
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB500ABP
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Samsung’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:41:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WB WB500 grey 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.2 MP CCD Grey
  • - Image sensor size: 1/2.33"
  • - Optical zoom: 10x Digital zoom: 5x
  • - TTL
  • - Video recording 1280 x 720 pixels HD
  • - Voice recording
  • - Lithium-Ion (Li-Ion)
Long product name Samsung WB WB500 grey 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels :
The long product name of Samsung WB WB500 grey 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

WB500 grey
More>>>
Samsung WB WB500 grey 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels:
The official description of Samsung WB WB500 grey 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The WB500 is the world's first compact high zoom digital camera that has a built-in 24mm ultra wide-angle lens with a powerful 10x optical zoom. This versatile ultra wide-angle lens captures sharper and wider images from greater distances, giving you the flexibility to shoot from a variety of situations from landscapes to portraits. This compact high zoom digital camera can fit neatly within your pocket so it goes wherever you do.

World's First 24mm, Optical 10x Zoom
Capture your world like you've never seen before
Whether you're indoors or out, snapping a landscape or friends around a table, the amasing 24mm ultra wide angle lens gives you a wider shooting range from a shorter distance and more flexibility for a greater variety of high-quality options.

The 24mm ultra wide angle lens and the 10x optical zoom is a perfect marriage of advanced versatility with the convenience of a stylish, compact camera.

Recording HD-Quality Movies of 720p Resolution at 30ftps
With the ability to record HD movies with your Samsung camera, you can enjoy recording HD-quality movies of 720p resolution at 30ftps. New video compression technology of H.264 compression format enables more than doubled efficiency compared to the previous format which surpasses the capabilities of a digital camcorder function.

Smart Album
With a 4GB SD card, your camera can store up to 2,000 7-megabyte photos-that's a lot to keep track of! But with the convenient Smart Album feature, it automatically organises photos based on the date they were taken, their content, colour tones, and themes. You can even browse through your photos by month or by using a timeline. Based on the type of photo you're looking for, you can also search by the photo type, such as portrait, couple, or group. The Smart Album even lets you search for photos that were taken of a city or landscape. Additionally, the Smart Album can automatically sort your photos based on the type of file (photo, video, or voice / memo note).

Dual Image Stabilisation
Blurry images can be caused by many factors, such as hand shaking, zooming or insufficient light. Dual Image Stabilisation eliminates the blur caused by camera shake and delivers clear, crisp images every time, even under difficult lighting situations. Integrating the best lens shifting mechanisms of Optical Image Stabilisation (OIS) with the sophisticated algorithms of Digital Image Stabilisation (DIS), Dual Image Stabilisation corrects even the tiniest of shakes.

Photo Style Selector
Taking a simple snapshot, framing an artful pose, or doing something different has never been easier. You can select from a wide variety of optimised advanced photo effects and know exactly what you're getting with a suite of preview images to show you the results before you take your shot.

Frame Guide
Taking photos while on vacation usually has one thing missing you. Introducing the innovative Frame Guide feature that allows you to set up the angle of the shot and compose the photo exactly the way you want it. Now you're ready to hand off the camera to someone else so you can be in the photo. All they need to do is match the preset composition you created that's it.

ISO 3200
The camera can effectively reduce possible noises in super speed sensitivity mode for clear images. ISO 3200 super speed sensitivity enables clear quality pictures to be taken even in low light conditions. (ISO supported: Auto, 80, 100, 200, 400, 800, 1600, 3200 (up to 3M)) Super speed sensitivity enables sharply-focused, momentary stop pictures to be taken of moving subjects such as children or people engaged in sports.

Short summary description Samsung WB WB500 grey 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels:
This short summary of the Samsung WB WB500 grey 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WB WB500 grey, 10.2 MP, 3648 x 2736 pixels, CCD, 10x, HD, Grey

Long summary description Samsung WB WB500 grey 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels:
This is an auto-generated long summary of Samsung WB WB500 grey 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels based on the first three specs of the first five spec groups.

Samsung WB WB500 grey. Camera type: Compact camera, Megapixel (approx.): 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 10x, Digital zoom: 5x, Focal length range: 4.2 - 42 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 30 MB. Weight: 219 g. Product colour: Grey

Picture quality
Image sensor size *
1/2.33"
Camera type *
Compact camera
Megapixel (approx.) *
10.2 MP
Sensor type *
CCD
Maximum image resolution *
3648 x 2736 pixels
Lens system
Optical zoom *
10x
Digital zoom *
5x
Focal length range
4.2 - 42 mm
Focusing
Focus *
TTL
Focus adjustment *
Manual
Auto focusing (AF) modes *
Centre weighted Auto Focus, Multi Point Auto Focus
Macro focusing range (tele)
1 - 2 m
Macro focusing range (wide)
0.05 - 0.5 m
Auto Mode focusing range (tele)
1 - ∞
Auto Mode focusing range (wide)
0.05 - 0.5 m
Manual focusing range (tele)
1 - ∞
Manual focusing range (wide)
0.05 - 0.5 m
Exposure
ISO sensitivity
80, 100, 200, 400, 800
Light metering *
Centre-weighted, Spot
Flash
Flash modes *
Auto, Fill-in, Flash off, Red-eye reduction, Slow synchronization
Flash range (wide)
0.3 - 4.7 m
Flash range (tele)
0.5 - 2.7 m
Flash recharging time
5 s
Video
Video recording *
Yes
Maximum video resolution *
1280 x 720 pixels
HD type *
HD
Motion JPEG frame rate
30 fps
Audio
Voice recording
Yes
Memory
Internal memory
30 MB
Compatible memory cards *
mmc, sd, sdhc
Display
Display *
LCD
Display diagonal *
6.86 cm (2.7")
Display resolution (numeric)
230000 pixels
Ports & interfaces
USB version *
2.0
DC-in jack
Yes
Camera
White balance *
Auto, Cloudy, Custom modes, Daylight, Fluorescent, Tungsten
Scene modes *
Backlight, Children, Close-up (macro), Documents, Dusk, Portrait, Landscape
Self-timer delay *
10 s
Camera playback
Thumbnails
Album organization
Yes
Design
Product colour *
Grey
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity
1050 mAh
Battery type
SLB-10A
Weight & dimensions
Width
105 mm
Depth
36.5 mm
Height
61.4 mm
Weight
219 g
Other features
Video capability
Yes
Interface
USB 2.0
Lens system
Schneider
Built-in flash
Yes
Camera shutter speed
1/8 - 1/1500 s
Focal length (35mm film equivalent)
24 - 240 mm
Digital SLR
No
Frame
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 21:30:10
Uk has collected 55 expert reviews for Samsung WB WB500 grey 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-17 21:30:09
The 12.5-megapixel WB5000’s snug DSLR shape echoes Samsung’s NX10 hybrid camera for looks and feels comfortably lightweight in the palm. The 24x optical zoom offered by its lens is equivalent to a wide-angle 26-624mm in 35mm terms. Like the others her...
Good Rugged DSLR-like handling yet easy to use; compact; 24x zoom; one-touch video recording; zoom accessible when filming movies...
Bad Operational sound of the zoom picked up during video recording; focal range more modest than direct competitors; no HDMI output...
80%
v3.co.uk
Updated:
2011-08-17 21:30:09
The easy-to-use Samsung WB500 is a good-value pocket snapshot camera that offers all the latest must-have features.That includes 10-megapixel photo resolution, the ability to shoot high-definition video at a resolution of 720p and an impressive 10x opt...
Good Big zoom with broad focal range; small but solid build; better specifications than the price suggests...
Bad Chunkier than rivals; poorly placed flash and command lever can cause problems...
Bottom line Offers more photo and video options than competitors. For the money it’s hard to beat Good points Big zoom with broad focal range; small but solid build; better specifications than the price suggests Bad points Chunkier than rivals; poorly placed flas...
80%
computeractive.co.uk
Updated:
2011-08-17 21:30:09
The easy-to-use Samsung WB500 is a good-value pocket snapshot camera that offers all the latest must-have features.That includes 10-megapixel photo resolution, the ability to shoot high-definition video at a resolution of 720p and an impressive 10x opt...
Good Big zoom with broad focal range; small but solid build; better specifications than the price suggests...
Bad Chunkier than rivals; poorly placed flash and command lever can cause problems...
Bottom line Offers more photo and video options than competitors. For the money it’s hard to beat...
80%
T3.com
Updated:
2011-08-17 21:30:09
If you want a camera with a big zoom, but you've been put off by bulky cameras like the Panasonic has paraded the ‘small camera/big zoom’ champion belt the past couple of years, with the TZ7, but similarly pumped up pretenders are muscling in on its...
60%
expertreviews.co.uk
Updated:
2011-08-17 21:30:09
At 24-240mm, the WB500 has the most impressive lens on show in this Labs. Only the Nikon Coolpix S630 beats it at the telephoto end, and nothing matches its 24mm wide-angle. Image quality was reasonable. Lenses that go from ultra-wide to telephoto tend...
Bottom line Some great features married to an impressive lens...
80%
trustedreviews.com
Updated:
2011-08-17 21:30:09
It's been several months since I last reviewed a Samsung camera, and in the intervening time the Korean electronics giant has completely revamped its entire range. I'm hoping to get quite a few of the new models in over the next few weeks, but for today I...
90%
digicambuyer.co.uk
Updated:
2011-08-17 21:30:09
A versatile camera from Samsung made to excel for both group and landscape shotsThe Samsung WB500 is a beast of a camera, evident from the off in its chunky casing. It’s not a pocket’s best friend, either, being a considerable weight and bigger than mo...
Bottom line A jack of all trades, the WB500 is a great option for photographers wanting something to cope well with a wide variety of scenarios...
80%
techadvisor.co.uk
Updated:
2011-08-17 21:30:10
Product Code: ECWB500BBPGB The 10.2Mp Samsung WB500 is a chunky model thats too large to fit easily into a coat pocket. It has a huge 1/2.33in Schneider lens, weighs 240g and offers 24mm ultra-wide image capture and a 10x optical zoom that stretches...
Bottom line Some will find the sheer bulk of the Samsung WB500 reassuring; we found it burdensome. Although the 10.3Mp sensor and 10x zoom were welcome, this was far from our favourite compact. Rosemary Hattersley Lowest online price: ££190.34...
70%
itreviews.com
Updated:
2011-08-17 21:30:10
The Samsung WB500 is a good, rugged camera with impressive zoom range for a compact. It offers some original auto features, but at the same time gives the photographer room to experiment with manual settings if they so desire. Image quality is OK, alt...
0%
theregister.co.uk
Updated:
2011-08-17 21:30:10
Camera manufacturers are always looking for some unique selling proposition. In the case of the Samsung WB500, it’s been marketed as world’s first compact with the equivalent of a 24mm, ultra wide optical 10x zoom. But with a few other models, such as...
Bottom line The inclusion of the equivalent of a 24mm lens is to be welcomed and you certainly get a versatile zoom for your money. You also get plenty of features although quite how many of them users will get around to trying is debatable. But at least they’r...
75%
digitalartsonline.co.uk
Updated:
2011-08-17 21:30:10
The Samsung WB500 is a 10.2-megapixel compact digital camera aimed at photographers with a penchant for panoramas. Its main claim to fame is its 24mm wide-angle lens with a powerful 10x optical zoom. Other noteworthy features include a 720p HD movie m...
70%
Cameras.co.uk
Updated:
2011-08-17 21:30:10
The Samsung WB500 is a 10 megapixel digital camera with a 10x optical zoom lens. The WB500 gives you a lot of zoom capacity in a relatively small body. The lens also offers plenty of flexibility with an ultra wide angle available. Other attractions inc...
84%
digitalversus.com
Updated:
2011-08-17 21:30:10
Samsung’s WB500 is the first real contender to Panasonic’s TZ models. With its 24mm ultra-wide-angle lens, 10x optical zoom, 2,7’’display and HD video, this camera means serious business. HandlingThough its body seems less robust than that of the Panas...
Good fast AF, pad menu can be customized, manual modes, HD video (720p), USB charging...
Bad loss of detail, no Raw. format, no HDMI out on the device, proprietary USB/video...
60%
practicalphotography.com
Updated:
2011-08-17 21:30:10
Samsung's WB500 is a chunky looking compact that combines a desirable all-black finish with a practical 10x optical zoom lens. Read on to find out how it performed on test...
80%
pcauthority.com.au
Updated:
2011-11-05 20:27:36
The Schneider lens on the WB500 goes all the way from a super-wide 24mm equivalent to a super-zoomed 240mm. It's a heck of a range, and genuinely useful for getting shots that would be impossible otherwise. The downside is a lot of added bulk, bringing...
Bottom line Not without its faults, but you’re buying a superzoom for the price of a standard compact...
67%
goodgearguide.com.au
Updated:
2011-11-05 20:27:43
The Samsung WB500 is a 10.2-megapixel compact digital camera aimed at enthusiasts with a penchant for panoramas. Its main claim to fame is its 24mm wide-angle lens with a powerful 10x optical zoom — the first of its kind in the compact realm if Samsung is to be believed. Other noteworthy features include a 720p HD movie mode, a dual-image stabiliser for reduced image blur, a useful smart album mode that optimises browsing and a hefty array of manual controls. Most importantly, it also takes a p...
Good Attractive design, good array of modes and features, superb wide-angle lens and 10x optical zoom...
Bad A bit bulky for a compact camera, troublesome menu, picture quality is merely adequate for the asking price...
Bottom line The Samsung WB500 is an interesting and versatile compact digital camera that comes packed with advanced features. Its wide-angle lens and 10x optical zoom make up for its various shortcomings...
75%
photoreview.com.au
Updated:
2011-11-05 20:27:46
The WB500 is the flagship model of a new series of Samsung digicams that introduce a new Perfect Portrait System, which includes Face Detection, Beauty Shot and Smile and Blink Detection modes. Equipped with a 10.2 megapixel sensor and Schneider-Kreuzn...
80%
techsmart.co.za
Updated:
2014-03-20 02:03:56
Samsung’s 10 megapixel WB500 might not be the world’s most stylish camera, but its plain black body hides some very interesting features. For one it contains a Schneider-Kreuznach lens with a super 10x optical zoom. The lens can also go wider than your...
0%
cgena.com
Updated:
2016-12-29 05:23:19
Photography has grown to be more of a hobby these past couple of years which is probably why there are a lot of small, compact cameras trying hard to be one of those big DSLRs most people are holding in their hands today. One such camera that adds to...
0%
hardwarezone.com.ph
Updated:
2016-12-29 05:23:19
Samsung is known to be prolific when it comes to introducing products to the masses, and in just a short span of a few months, we've seen a slew of compact digital cameras from the Korean chaebol. One such camera is the Samsung WB500, winner of the 2009 C...
0%
cgena.com
Updated:
2011-08-17 21:30:09
Photography has grown to be more of a hobby these past couple of years which is probably why there are a lot of small, compact cameras trying hard to be one of those big DSLRs most people are holding in their hands today. One such camera that adds to...
0%
whatdigitalcamera.com
Updated:
2011-08-17 21:30:09
Alongside the WB550, reviewed back in August 2009, the WB500 is a similar yet slightly lower-spec camera at a suitably lower price point. Upon its release, the WB550 held the title as having the widest-angle 10x optical zoom lens - a trait that the WB5...
Good 24mm wideangle, manual mode available...
Bad Flash poorly placed, overall menu and layout design...
84%
photographyblog.com
Updated:
2011-08-17 21:30:09
The Samsung WB500 (also known as the Samsung HZ10W) is a pocket digital camera featuring a versatile 10x, 24mm wide-angle zoom lens. Taking on the popular Panasonic TZ series of cameras, the 10 megapixel WB500 has a 2.7 inch LCD screen, 24-240mm lens...
Bottom line The Samsung WB500 / HZ10W is somewhat confusingly very similar to the WB550 / HZ15W, which was released just a couple of months later with a number of additional features intended to make it more competitive with Panasonics TZ7 model. Therefore decid...
80%
letsgodigital.org
Updated:
2011-08-17 21:30:10
The Samsung WB500 is the worlds first mega zoom camera providing a 24mm wide angle zoom and a total range of 10x. This is quite an achievement when it comes to optics. Samsung has not been easy on itself. The specifications are appealing, although the...
75%
techworld.com
Updated:
2011-08-17 21:30:10
The 10.2Mp Samsung WB500 is a chunky model that's too large to fit easily into a coat pocket. It has a huge 1/2.33in Schneider lens, weighs 240g and offers 24mm ultra-wide image capture and a 10x optical zoom that stretches from 4.2 to 42mm.Finished i...
Bottom line Some will find the sheer bulk of the Samsung WB500 reassuring; we found it burdensome. Although the 10.3Mp sensor and 10x zoom were welcome, this was far from our favourite compact...
0%
tech2.com
Updated:
2011-08-17 21:30:10
We reviewed the really tiny ultra compact - Fujifilm A100 - last week; moving from that tiny critter to this weeks bulky mammoth - the Samsung WB500 - was quite a size jump!The WB500 is 105 x 61 x 37 millimeters in size, which fits it into the compact...
Good Vivid Color reproduction, 10x Optical zoom!, Great interface, Dual Image Stabilization works well, Great looks, Great LCD...
Bad Too bulky, heavy...
Bottom line To sum up, the WB500 offers a healthy balance of features, a powerful manual mode, and a performs adequately in most cases. If you can live with its bulky size and inadequate ISO performance, the cameras a really good buy. The MRP of the camera is Rs...
80%
hardwarezone.com.sg
Updated:
2014-03-20 02:03:56
Samsung is known to be prolific when it comes to introducing products to the masses, and in just a short span of a few months, we've seen a slew of compact digital cameras from the Korean chaebol. One such camera is the Samsung WB500, winner of the 200...
0%
buy-n-shoot.com
Updated:
2014-03-20 02:03:56
The 10.2-megapixel WB500 looks and feels dissimilar from competing compacts and that’s because it brings something a little bit different to the market. At first sight, this particular Samsung model demonstrates a unique design approach that lends...
90%
Brand Image Product code Product Stock Price from
Samsung IT IT100 silver 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Samsung IT IT100 silver 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels
(show image)
IT100S IT100 silver 0.00
(excl. VAT)
0 (incl. VAT)
Samsung IT IT100 black 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels Samsung IT IT100 black 1/2.33" Compact camera 12.2 MP CCD 4000 x 3000 pixels
(show image)
IT100B IT100 black 0.00
(excl. VAT)
0 (incl. VAT)
Samsung WB WB500 black 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels Samsung WB WB500 black 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels
(show image)
WB500BBP WB500 black 0.00
(excl. VAT)
0 (incl. VAT)