location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SingStar ABBA PlayStation 2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SingStar ABBA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040038389
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:54:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SingStar ABBA PlayStation 2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation 2
  • - Game genre: Music
  • - Developer: SCE London Studio
  • - ESRB rating: T (Teen)
Long product name Sony SingStar ABBA PlayStation 2 :
The long product name of Sony SingStar ABBA PlayStation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SingStar ABBA, PlayStation 2, Music
More>>>
Short summary description Sony SingStar ABBA PlayStation 2:
This short summary of the Sony SingStar ABBA PlayStation 2 data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SingStar ABBA, PlayStation 2, T (Teen)

Long summary description Sony SingStar ABBA PlayStation 2:
This is an auto-generated long summary of Sony SingStar ABBA PlayStation 2 based on the first three specs of the first five spec groups.

Sony SingStar ABBA. Platform: PlayStation 2, ESRB rating: T (Teen), Developer: SCE London Studio

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:46:32
Uk has collected 9 expert reviews for Sony SingStar ABBA PlayStation 2 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
gamesradar.com
Updated:
2012-01-25 02:46:32
It’s tough to review a game like SingStar: ABBA, because it does what it does very, very well – the question is, does anyone want a game that does what this game does? We’re going to guess the answer is yes, both because we have faith in publisher Sony...
Good All the ABBA, Compatible with other SingStars, 8 player and EyeToy camera support...
Bad Useless to nonABBA fans, Pricey, PS3 version has five more songs...
60%
impulsegamer.com
Updated:
2012-01-25 02:46:32
James Wright8.0Singstar ABBA for PS2 is one of the latest Singstar titles to arrive on this console that unlike previous versions, revolves around the classic pop group ABBA. Although ABBA have taken a back seat when it comes to music in the 21st cent...
80%
gamechronicles.com
Updated:
2012-01-25 02:46:32
For those who may not know about the SingStar series yet, Sony has offered up the most complete in-home karaoke experience to date. Song selections spanning every genre and almost every decade in recent music history, give the series a strong backbone...
77%
game-boyz.com
Updated:
2012-01-25 02:46:32
Overall, the visuals in the game are about what I expected. It is not as clean looking as the PS3 version but it still is not bad for a PS2 game. SingStar Abba follows the same look and feel of other SingStar games. The only difference is that it is al...
0%
cheatcc.com
Updated:
2012-01-25 02:46:32
Although the SingStar franchise has tackled decades, genres, and even legends, there has never been a single artist-specific edition of the hit franchise. However, SingStar ABBA changes all that. With chart-topping songs from the 70’s power-group, thi...
66%
gear.ign.com
Updated:
2012-01-25 02:46:32
Last month, I reviewed my ninth SingStar title and lamented that I was running out of ways to describe this storied Sony franchise that puts the mic in your hands and challenges you to sing-along with your favorite artists. Still, I boiled my duties do...
55%
gamezone.com
Updated:
2012-01-25 02:46:32
ABBA fans should like this collection. Non-ABBA fans will not. The quality of the game is solid; it just comes down to taste in music.
70%
Brand Image Product code Product Stock Price from
Sony

Sony Carnival Island PlayStation 3
(show image)
9175193 Carnival Island 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Uncharted 3: Drake's Deception PlayStation 3
(show image)
9238911 Uncharted 3: Drake's Deception 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Cars 2 PlayStation Portable (PSP)
(show image)
9231110 Cars 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Invizimals: The Lost Tribes PlayStation Portable (PSP)
(show image)
9205715 Invizimals: The Lost Tribes 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Medieval Moves: Deadmund's Quest PlayStation 3
(show image)
9166696 Medieval Moves: Deadmund's Quest 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony After Hours Athletes PlayStation 3
(show image)
9131595 After Hours Athletes 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Ratchet & Clank: All 4 One PlayStation 3
(show image)
9127192 Ratchet & Clank: All 4 One 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Uncharted 3: Drake's Deception PlayStation 3
(show image)
9126096 Uncharted 3: Drake's Deception 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Uncharted 3: Drake's Deception PlayStation 3
(show image)
9123897 Uncharted 3: Drake's Deception 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Tekken Hybrid PlayStation 3
(show image)
9240013 Tekken Hybrid 0.00
(excl. VAT)
0 (incl. VAT)