location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SOCOM: U.S. Navy SEALs Fireteam Bravo 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
040062169
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110903
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2022 18:03:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PlayStation Portable (PSP)
  • - Game genre: Shooter
  • - Developer: Zipper Interactive
  • - ESRB rating: T (Teen)
Long product name Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) :
The long product name of Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SOCOM: U.S. Navy SEALs Fireteam Bravo 2, PlayStation Portable, Shooter
More>>>
Short summary description Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP):
This short summary of the Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) data-sheet is auto-generated and uses the product title and the first six key specs.

Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2, PlayStation Portable (PSP), T (Teen)

Long summary description Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP):
This is an auto-generated long summary of Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) based on the first three specs of the first five spec groups.

Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2. Platform: PlayStation Portable (PSP), ESRB rating: T (Teen), Developer: Zipper Interactive

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 02:43:19
Uk has collected 14 expert reviews for Sony SOCOM: U.S. Navy SEALs Fireteam Bravo 2 PlayStation Portable (PSP) and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
yetanotherreviewsite.co.uk
Updated:
2012-01-25 02:43:19
When you look at the first person / third person shooters on the PSP, there are a surprising number available. Already reviewed here you have Call of Duty Roads to Victory, you have Syphon Filter, SOCOM: U.S. Navy SEALs Fireteam Bravo and soon even Gho...
Good Multiplayer is amazing; controls are perfect...
Bad Some of the maps are a bit small...
90%
cheatcc.com
Updated:
2012-01-25 02:43:19
SOCOM: U.S. Navy SEALs Tactical Strike offers diverse gameplay elements that expand on the SOCOM series. But it's an expansion that hinders the series more than enriches it due to a number of technical flaws. These issues should have been remedied befo...
74%
pocketgamer.co.uk
Updated:
2012-01-25 02:43:19
Amy Winehouse is an interesting one. She looks odd, behaves even odder, and by all accounts likes cutting words into herself during interviews. Yet many, me included, probably still would. Its a terrible confession, of course, and one I wouldnt rep...
50%
Play.tm
Updated:
2012-01-25 02:43:19
Whatever happened to short snappy titles, I mean Quake was a good one, so was Mario Kart and although a little longer even Command & Conquer got the point across nice and easy. Acronyms help, WoW and FIFA do their job fine after all, but surely when we...
80%
gamepro.com
Updated:
2012-01-25 02:43:19
Portable titles are usually less impressive their big console cousins but Fireteam Bravo 2 proves that size actually doesnt matter.
85%
strategyinformer.com
Updated:
2012-01-25 02:43:19
FB2 once again casts the player in the shoes of a US Navy Seal, this time relocating the action to the fictional middle-east country of Adjikistan. Although purely referential, the number of inferences to real-life American peace keeping operations a...
82%
gamezone.com
Updated:
2012-01-25 02:43:19
You have to hand it to Zipper Interactive and SCEA, each year their SOCOM: U.S. Navy SEALs games keep getting better and better on the PlayStation 2 and each year there is something fans of this military shooter series have to rave about whether it&rsquo...
90%
Brand Image Product code Product Stock Price from
Square Enix

Square Enix Deus Ex : Human Revolution Standard German, English, Spanish, French, Italian PlayStation 3
(show image)
5021290042308 Deus Ex : Human Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony God of War Collection PlayStation 3
(show image)
040634480 God of War Collection 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Start the Party! PlayStation 3
(show image)
040617518 Start the Party! 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Invizimals PlayStation Portable (PSP)
(show image)
040617494 Invizimals 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Invizimals PlayStation Portable (PSP)
(show image)
040550463 Invizimals 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony SOCOM 4: U.S. Navy SEALs PlayStation 3
(show image)
040550462 SOCOM 4: U.S. Navy SEALs 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony LocoRoco 2 PlayStation Portable (PSP)
(show image)
040550321 LocoRoco 2 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony EyePet PlayStation Portable (PSP)
(show image)
040550320 EyePet 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Hot Shots Golf: Open Tee PlayStation Portable (PSP)
(show image)
040550319 Hot Shots Golf: Open Tee 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Killzone: Liberation PlayStation Portable (PSP)
(show image)
040550318 Killzone: Liberation 0.00
(excl. VAT)
0 (incl. VAT)