location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony C901 ocean white 5.59 cm (2.2") 107 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C901 ocean white
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1228-8149
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:21:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony C901 ocean white 5.59 cm (2.2") 107 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single SIM 3G White
  • - 5.59 cm (2.2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 5 MP Auto focus
  • - 8 GB
  • - Bluetooth 2.0+EDR
  • - FM radio Video call Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 900 mAh
Long product name Sony C901 ocean white 5.59 cm (2.2") 107 g :
The long product name of Sony C901 ocean white 5.59 cm (2.2") 107 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C901 ocean white - Bright and beautiful
More>>>
Short summary description Sony C901 ocean white 5.59 cm (2.2") 107 g:
This short summary of the Sony C901 ocean white 5.59 cm (2.2") 107 g data-sheet is auto-generated and uses the product title and the first six key specs.

Sony C901 ocean white, Bar, Single SIM, 5.59 cm (2.2"), 5 MP, 900 mAh, White

Long summary description Sony C901 ocean white 5.59 cm (2.2") 107 g:
This is an auto-generated long summary of Sony C901 ocean white 5.59 cm (2.2") 107 g based on the first three specs of the first five spec groups.

Sony C901 ocean white. Form factor: Bar. SIM card capability: Single SIM. Display diagonal: 5.59 cm (2.2"), Display resolution: 240 x 320 pixels. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 900 mAh, Standby time (2G): 430 h. Weight: 107 g. Product colour: White