location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony FP75 Digital Photo Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FP75 Digital Photo Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DPP-FP75 show
Show alternative article codes used in the online market place
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138944
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:50:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Sony FP75 Digital Photo Printer :
The long product name of Sony FP75 Digital Photo Printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photo printer - 63 s, 300 x 300 DPI
More>>>
Short summary description Sony FP75 Digital Photo Printer:
This short summary of the Sony FP75 Digital Photo Printer data-sheet is auto-generated and uses the product title and the first six key specs.

Sony FP75 Digital Photo Printer, 300 x 300 DPI

Long summary description Sony FP75 Digital Photo Printer:
This is an auto-generated long summary of Sony FP75 Digital Photo Printer based on the first three specs of the first five spec groups.

Sony FP75 Digital Photo Printer. Maximum resolution: 300 x 300 DPI

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:36:47
Uk has collected 2 expert reviews for Sony FP75 Digital Photo Printer and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
printercomparison.com
Updated:
2011-10-04 06:36:46
FYI consumers: digital cameras are all the rage and film cameras are becoming obsolete. You've probably noticed with the invention of digital photo frames and card readers that manufacturers are trying to come up with ways to get your photos off the...
Good Good array of colors, Good detail in photos, Printer ease of use...
Bad Not great for black and white shots, Doesn’t include USB cord for PC’s, Initial cost of the printer...
Bottom line I really enjoyed using the Sony Digital Photo Printer FP75. It was compact and easy to use as I’ve mentioned about a thousand times over the course of this review. The photos were good and I wouldn’t even hate on Sony for using the term “lab quality...
0%