location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DSC-T20 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-T20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-T20P
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123074
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2018 19:14:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-T20 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 8.1 MP CCD Pink
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony DSC-T20 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink :
The long product name of Sony DSC-T20 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DSC-T20S 8.1Mpix LCD USB
More>>>
Short summary description Sony DSC-T20 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink:
This short summary of the Sony DSC-T20 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-T20, 8.1 MP, 3264 x 2448 pixels, 1/2.5", CCD, 3x, Pink

Long summary description Sony DSC-T20 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink:
This is an auto-generated long summary of Sony DSC-T20 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink based on the first three specs of the first five spec groups.

Sony DSC-T20. Camera type: Compact camera, Megapixel (approx.): 8.1 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 6.33 - 19 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 31 MB. PictBridge. Weight: 127 g. Product colour: Pink

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 05:02:27
Uk has collected 8 expert reviews for Sony DSC-T20 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Pink and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
Cameras.co.uk
Updated:
2011-10-04 05:02:27
The Sony DSC T20 is a stylish, pocket sized digital camera. It is an eight megapixel model and has a standard three times optical zoom lens. Key selling points include the cameras looks and also the ease of use of the DSC T20. Image Quality Sony DSC...
81%
goodgearguide.com.au
Updated:
2011-11-06 00:30:45
Following the usual chic design of their T series cameras, Sonys new fashion oriented compact model, the Cyber-Shot DSC-T20, is quite an impressive product. We were originally disappointed by its almost complete lack of manual features, however the im...
Good Above average pictures, Stylish design, Speedy...
Bad Colour reproduction suffers for having no manual or preset white balance modes, Sluggish interface The Final Word Another strong compact camera from Sony, the Cyber-Shot DSC-T20 will suit fashion conscious buyers who want a stylish point and shoot mode...
Bottom line Another strong compact camera from Sony, the Cyber-Shot DSC-T20 will suit fashion conscious buyers who want a stylish point and shoot model that captures great pictures...
80%
Brand Image Product code Product Stock Price from
Sony

Sony DSC-T20 1/2.5" Compact camera 8.1 MP CCD 3264 x 2448 pixels Black
(show image)
DSC-T20B DSC-T20 0.00
(excl. VAT)
0 (incl. VAT)