location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W170 + MS Pro Duo 4GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W170S4GBN.YD
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 10.1 MP CCD Silver
  • - Image sensor size: 1/2.3"
  • - Optical zoom: 5x Digital zoom: 10x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver :
The long product name of Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyber-shot W170, 10.1Mpix, 2.7" LCD 230K, 5x zoom
More>>>
Short summary description Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver:
This short summary of the Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W170 + MS Pro Duo 4GB, 10.1 MP, 3648 x 2736 pixels, 1/2.3", CCD, 5x, Silver

Long summary description Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver:
This is an auto-generated long summary of Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver based on the first three specs of the first five spec groups.

Sony DSC-W170 + MS Pro Duo 4GB. Camera type: Compact camera, Megapixel (approx.): 10.1 MP, Image sensor size: 1/2.3", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 5x, Digital zoom: 10x, Focal length range: 5 - 25 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 4096 MB. Viewfinder type: Optical. PictBridge. Weight: 142 g. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-02-26 08:24:54
Uk has collected 26 expert reviews for Sony DSC-W170 + MS Pro Duo 4GB 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-02-26 08:24:54
Sonys Cyber-shot DSC-W170 offers a 10Mp sensor and a pleasing wide-angle Carl Zeiss lens with 5x optical zoom, not to mention a number of fun features, in a sturdy, industrial-looking form. However, the Sony Cyber-Shot DSC-W170s shortcomings - the...
Bottom line Overall, the Sony DSC-W170 has several very appealing features that may win over some people, but its image quality doesnt overwhelm. We expected better performance from its 5x optical Carl Zeiss lens. Nevertheless, this cameras interesting features...
70%
techradar.com
Updated:
2015-02-26 08:24:54
Sony got off to a bad start with its CyberShot DSC-W170, as it uses Memory Stick Duo cards, but there is none supplied in the box. So this review was conducted with the 15MB of internal memory. Take four photos, transfer them, take four more photos – w...
Good Great spec, Takes good photos...
Bad Expensive memory cards, Small display, Takes a while to work out...
70%
expertreviews.co.uk
Updated:
2015-02-26 08:24:54
Sonys W170 looks stylish, especially in black, gold or red. The lens has a 5x zoom with a 28mm wide-angle setting. Theres a 2.7in screen and an optical viewfinder, plus a dial to jump quickly to useful shooting modes such as High-ISO and Smile Shu...
40%
Cameras.co.uk
Updated:
2015-02-26 08:24:54
The Sony DSC W170 is a 10 megapixel digital camera with a 5x optical zoom lens. The lens is a wide angle one and the DSC W170 is just about small enough to fit into most pockets. Why Buy the Sony DSC W170?The DSC W170 is a mid priced camera. When it c...
77%
tcmagazine.info
Updated:
2015-02-26 08:24:54
On the whole, this is a great point-and-shoot camera with some very impressive optics. If you can overlook the soft image quality (it's not such a big deal - you can still produce very good prints) - then this camera should be something...
0%
techworld.com
Updated:
2015-02-26 08:24:54
Sony's Cyber-shot DSC-W170 offers a 10Mp sensor and a pleasing wide-angle Carl Zeiss lens with 5x optical zoom, not to mention a number of fun features, in a sturdy, industrial-looking form.However, the Sony Cyber-Shot DSC-W170's shortcomings - the so...
Bottom line Overall, the Sony DSC-W170 has several very appealing features that may win over some people, but its image quality doesn't overwhelm. We expected better performance from its 5x optical Carl Zeiss lens. Nevertheless, this camera's interesting features...
0%
pcworld.com_techhive.com
Updated:
2015-02-26 08:24:54
For a slightly pricey $250 (as of 11/21/08), Sonys Cyber-shot DSC-W170 offers a 10-megapixel sensor and a pleasing wide-angle Carl Zeiss lens with 5X optical zoom, not to mention a number of fun features, in a sturdy, industrial-looking form. However...
Good Fullfeatured, with unique extras, 5X opticalzoom Carl Zeiss lens...
Bad Incamera navigation takes practice, No zooming in video mode...
76%
letsgodigital.org
Updated:
2015-02-26 08:24:54
The Sony Cyber-shot DSC-170 is a handy and compactly built camera with a straightforward operation. The convenient automatic functions demonstrate the ongoing substantial automation. The camera is becoming more and more intelligent, and is able to reco...
74%
digitalcamerareview.com
Updated:
2015-02-26 08:24:54
I had to do a double take when I unboxed our review unit. "Wait. Didn't I just review this camera?" From all of the press materials, I had an idea that the W170 shared a lot in common with its recently reviewed Cyber-shot W150 sibling. As it turns o...
Good Crisp, clean images, even at high ISOs, Impressive features set, Sleek design, solid construction, DSLRlike shooting speed...
Bad Red channel clipping still a problem, White balance inconsistent, Menus can be dense, slow, Do you really need Happy Face Retouch?...
Bottom line Sony's highly logical "stepped features" approach means that you get essentially the same camera with just a handful of clear specs differences whichever W model you choose. So is the W170 worth the top-of-the-heap price it commands? Although it remain...
0%
steves-digicams.com
Updated:
2015-02-26 08:24:54
Newly-available on the W-series cameras is Sony’s “smile shutter” mode, which automatically captures an image when your subject smiles – without having to press the shutter. This function even lets you prioritize adult or child faces to capture photos...
0%
allthingsd.com
Updated:
2015-02-26 08:24:54
Most digital cameras have more settings than the average person knows what to do with — from common adjustments for nighttime and face shots to obscure settings for sports, fireworks and snow scenes. When the moment comes to take the perfect picture...
0%
imaging-resource.com
Updated:
2015-02-26 08:24:54
The Sony W170 is a compact bargain, including the hottest technology Sony has introduced in its 2008 lineup. It has a Bionz processor, face detection technology that can tell a child from an adult (and even hold the shutter until theyre smiling), High...
Good Image stabilized 5x zoom lens with serious glass that starts at a 28mm equivalent, Face Detection can tell a child from an adult, Smile Shutter waits until someone smiles to capture the shot, Auto Macro mode, Dynamic Range Optimization holds highlights...
Bad Menu system with Home and Menu options is confusing, ISO over 200 is more color than detail, Flash kicks up ISO as high as 800, Mediocre macro performance, HD output but no HD movies, No HD cable or dock included, No zoom in Movie mode, No manual expos...
Bottom line The Sony W170 is a compact bargain, including the hottest technology Sony has introduced in its 2008 lineup. It has a Bionz processor, face detection technology that can tell a child from an adult (and even hold the shutter until theyre smiling), High...
0%
Brand Image Product code Product Stock Price from
Sony

Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Silver
(show image)
DSC-W170S DSC-W170 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Gold
(show image)
DSC-W170N DSC-W170 0.00
(excl. VAT)
0 (incl. VAT)
Sony

Sony Cyber-shot DSC-W170 1/2.3" Compact camera 10.1 MP CCD 3648 x 2736 pixels Red
(show image)
DSC-W170R DSC-W170 0.00
(excl. VAT)
0 (incl. VAT)