location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony DSC-W80 1/2.5" Compact camera 7.2 MP CCD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSC-W80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DSC-W80B show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Sony’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122172
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:40:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony DSC-W80 1/2.5" Compact camera 7.2 MP CCD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Compact camera 7.2 MP CCD Black
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 3x Digital zoom: 6x
  • - ± 2EV (1/3EV step)
  • - Video recording 640 x 480 pixels
  • - PictBridge
  • - Lithium
Long product name Sony DSC-W80 1/2.5" Compact camera 7.2 MP CCD Black :
The long product name of Sony DSC-W80 1/2.5" Compact camera 7.2 MP CCD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Cyber-shot W80 - Stylish aluminium camera, with 7.2 effective megapixels, HD output, double anti-blur and face detection technologies, ZEISS 3x optical zoom lens, 2.5-inch LCD screen, viewfinder and STAMINA battery life.
More>>>
Short summary description Sony DSC-W80 1/2.5" Compact camera 7.2 MP CCD Black:
This short summary of the Sony DSC-W80 1/2.5" Compact camera 7.2 MP CCD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony DSC-W80, 7.2 MP, 1/2.5", CCD, 3x, 124 g, Black

Long summary description Sony DSC-W80 1/2.5" Compact camera 7.2 MP CCD Black:
This is an auto-generated long summary of Sony DSC-W80 1/2.5" Compact camera 7.2 MP CCD Black based on the first three specs of the first five spec groups.

Sony DSC-W80. Camera type: Compact camera, Megapixel (approx.): 7.2 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 6x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 31 MB. Viewfinder type: Optical. PictBridge. Weight: 124 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:17:58
Uk has collected 15 expert reviews for Sony DSC-W80 1/2.5" Compact camera 7.2 MP CCD Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
Cameras.co.uk
Updated:
2011-10-04 08:17:58
The Sony DSC W80 is a seven megapixel, pocket sized digital camera offering fair value for money. It has a standard 3x optical zoom lens. For the style conscious Sony have produced the DSC W80 in four colours. These are black, silver, pink and white. T...
0%
goodgearguide.com.au
Updated:
2011-11-06 01:59:50
A solid compact camera that combines speedy operation with above average image quality. If youre making enlargements the over sharpening may become an issue, but otherwise this is a good choice if youre after an all purpose model.
Good Extremely fast, Low noise shots, Good colour reproduction...
Bad No manual white balance, Over sharpening issues, Sluggish menu and controls The Final Word A solid compact camera that combines speedy operation with above average image quality. If youre making enlargements the over sharpening may become an issue, bu...
Bottom line A solid compact camera that combines speedy operation with above average image quality. If youre making enlargements the over sharpening may become an issue, but otherwise this is a good choice if youre after an all purpose model.
70%
trustedreviews.com
Updated:
2011-10-04 08:17:57
Many people seem to be under the impression that digital cameras came along out of the blue about 10 years ago, but in fact the roots of portable electronic still cameras can be traced back to the original Sony Mavica, a still video camera launched as lon...
70%
maximumpc.com
Updated:
2011-10-04 08:17:57
Sony’s 7.2 megapixel DSC-W80 boots quickly, and its 3x zoom lens focuses with minimal shutter delay. Plus, this cam includes a traditional, if tiny, optical viewfinder! The W80’s optical image stabilization—at low shutter speeds the camera will move a...
Good Optical image stabilization performs well; decent image quality...
Bad High noise artifacting at or above 400 ISO.
60%
dpreview.com
Updated:
2011-10-04 08:17:57
Announced at PMA in February 2007, the Cyber-shot W80 is one of three almost identical models that differ only in their pixel count (the range-topping W200 is 12MP, the W90 is 8MP and the W80 is 7MP). The W series has been gradually refined over the l...
Good Good resolution, particularly in the middle of the frame, Nice design - very slim, all-metal body, HDTV output, Decent macro, Good image quality in good light; bright, sharp images with immediate consumer friendly appeal, Very reliable exposure system in...
Bad Slow, unreliable focus in low light, Combined effects of noise and noise reduction at high ISOs and in low light produces poor results, Noise reduction effects visible even at low ISO settings, Fiddly controls and fancy fade effects which make menus feel...
Bottom line I havent actually used a Sony Cyber-shot compact for about a year, and on previous experience I was expecting the W80 to sail through this review and emerge - even if not with flying colors - as an easy recommendation for anyone wanting a simple poin...
70%
digitalcamerareview.com
Updated:
2011-10-04 08:17:58
The consumer digital camera market is currently flooded with compact and ultra-compact 7 megapixel P&S (point and shoot) digital cameras. This horde of very similar entry-level digicams offer reasonable prices and comparable features (like ease of u...
Good Stylish, compact, fast, optical image stabilization, low noise (up to ISO 400), 2.5" LCD, optical viewfinder, and better than average battery life...
Bad Slight overall default image softness, cumbersome unintuitive menu system, low resolution LCD screen, weak flash, and the full user’s manual is on CD, Technical Specifications, Resolution: 7.2 megapixels (3072x2304), Sensor: 1/2.5” CCD, Viewfinders: Optical viewfinder and 2.5 inch LCD, Lens: f2.8f5.2/5.8mm17.4mm Carl Zeiss VarioTessar zoom, Auto Focus: Contrast Detection, Manual Focus: no, Expo...
Bottom line Sony Cyber-shot DSC-W80 Review BY: Howard Creech, DigitalCameraReview.com Contributor PUBLISHED: 9/17/2007 Sony Cyber-shot DSC-W80 Review Article ContentsSony Cyber-shot DSC-W80 Review Image Gallery The consumer digital camera market is currently flood...
0%
devhardware.com
Updated:
2011-10-04 08:17:58
The Sony Cybershot DSC-W80 is the latest addition to Sonys W-series of compact digital point-and-shoot cameras. Sony really stepped up to the plate with this one, making it the best camera in the series. Today well look it over to see what makes it s...
0%
dcresource.com
Updated:
2011-10-04 08:17:58
The Cyber-shot DSC-W80 ($250) is a midrange model in Sonys W-series line of compact cameras. It has a number of step-up features from the lower-end models (the W35 and W55), including image stabilization, a faster image processor, face detectio...
0%
Brand Image Product code Product Stock Price from
Sony

Sony DSC-W80 1/2.5" Compact camera 7.2 MP CCD Pink
(show image)
DSC-W80P DSC-W80 0.00
(excl. VAT)
0 (incl. VAT)