location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony KDL-40W4500 TV 101.6 cm (40") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-40W4500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-40W4500
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132338
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony KDL-40W4500 TV 101.6 cm (40") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - PAL, SECAM
  • - VESA mounting
  • - 234 W
Long product name Sony KDL-40W4500 TV 101.6 cm (40") Full HD Black :
The long product name of Sony KDL-40W4500 TV 101.6 cm (40") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KDL-40W4500 - 40" (102cm) Full HD 1080 BRAVIA LCD TV with Motionflow 100Hz
More>>>
Short summary description Sony KDL-40W4500 TV 101.6 cm (40") Full HD Black:
This short summary of the Sony KDL-40W4500 TV 101.6 cm (40") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-40W4500, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Sony KDL-40W4500 TV 101.6 cm (40") Full HD Black:
This is an auto-generated long summary of Sony KDL-40W4500 TV 101.6 cm (40") Full HD Black based on the first three specs of the first five spec groups.

Sony KDL-40W4500. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 06:20:38
Uk has collected 17 expert reviews for Sony KDL-40W4500 TV 101.6 cm (40") Full HD Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
hdtvtest.co.uk
Updated:
2011-10-04 06:20:12
Although we liked the Sony Bravia W4000 LCD series we tested back in May 2008, we bemoaned the lack of 100Hz technology, user menu white balance control, and proper film mode deinterlacing. The Sony KDL40W4500 LCD TV is blessed with 100Hz Motionflow te...
0%
hdtvorg.co.uk
Updated:
2011-10-04 06:20:16
ed to compliment 100Hz and Sonys BRAVIA Engine 2, Image Blur Reduction has been designed to further enhance the motion handling capabilities of the new screens. Recognizing the flat panel TV as an important fixture of your living space and principal...
Bottom line Take away the minor issue with clouding and Sony would have produced one of the finest LCD TVs available. As it is, with strong performance in all areas the KDL-40W4500 is still worth serious consideration. You might also like to consider ...Samsung...
90%
digitalversus.com
Updated:
2011-10-04 06:20:31
For more than a year, the W series of Bravia televisions from Sony have been must-haves for Home Cinema fans.They were amongst the first commercially available TVs to successfully include what we now consider standard features for high-end flatscreens...
Good Great contrast without relying on dynamic mode, Excellent color handling, Sensible remote control, Motionflow 100 Hz technology works well, HD compatible digital tuner...
Bad Sound quality doesnt match pictures, Narrow viewing angle for darker shades...
100%
gadgetshow.channel5.com
Updated:
2011-10-04 06:20:34
The Sony KDL40W4500U is an LCD TV with 101cm screen in 1920x1080 resolution. It uses technology that captures clear images in fast movement such as sports and gaming. It also has built-in Dolby Surround and BBE Vive Sound enhancing technology. Users ca...
Good Every TV company in the world boasts gadgetry to overcome the inherent wonks of LCD screens: blurry motion, grey-ish blacks and wishy-washy colour. To our eyes, Sony does some of the best work, with 100Hz Motionflow smoothing out action movies and the Bra...
Bad Hey, is that a vintage Van Gogh on your wall? No, wait a minute, it’s just a cheesy, power-wasting screensaver that Sony has shoehorned in to justify the Bravia’s hefty price tag. Dolby Digital sound through the built-in speakers doesn’t...
Bottom line Yes, flatscreen tech changes every 20 minutes but this 24p, Full-HD panel is smart and classy enough to truly last you years. Just buy some real speakers. Sony KDL40W4500U is tagged with Sony, LCD and TV. Select a tag (Sony, for example) to find everyt...
80%
avreview.co.uk
Updated:
2011-10-04 07:09:30
So far as we can tell, not all 52W4500s suffer with this nasty backlight seepage problem. But there are seemingly plenty that do, raising concerns about Sony's quality control processes and making buying a 52W4500 little short of a lottery. A lottery where the price of entry is £1,700…...
60%
techradar.com
Updated:
2011-10-04 07:09:35
Inevitably, the success of Sonys W4000 models has raised my expectations for the Sony KDL-52W4500.Especially given this sets massive, movie-friendly 52in screen size. So its a testament to the 52W4500 that in so many ways it doesnt disappoint. Styl...
Good Outstanding fine detail, Excellent colour fidelity, Good multimedia support...
Bad Take care with the 100Hz mode, Uneven backlight...
100%
absolutegadget.com
Updated:
2011-10-04 07:09:24
In this grouptest, the Sony KDL-52W4500 is more defined by what it isn’t than what it is. It’s not the largest screen, coming in joint-second to the (albeit twice-the-price) Pioneer Kuro. It also won’t win any prizes for its waistline, being considerably thicker than the...
60%
trustedreviews.com
Updated:
2011-10-04 07:09:36
Getting Sony to send us TVs to review these days is like pulling hen's teeth. So you can imagine our surprise when finally we opened the door to a courier last week to find him looking seriously cheesed off to be carrying not just any Sony TV, but a 52in...
80%
stuff.tv
Updated:
2014-08-09 11:58:27
What you should notice instead is brilliant performance. No other manufacturer has yet managed to combine deep blacks with punchy whites to the extent that Sony has with the ’4500 range, and this set continues the tradition.Detail levels through the c...
Good Unbeatable combination of deep blacks and punchy whites. Stunning detail, particularly with Blu-ray. Excellent motion...
Bad It needs care in calibration to truly impress...
Bottom line The ’W4500 is as impressive now as when we first saw it – and it’s much cheaper too...
100%
stuff.tv
Updated:
2011-08-21 14:00:42
What you should notice instead is brilliant performance. No other manufacturer has yet managed to combine deep blacks with punchy whites to the extent that Sony has with the ’4500 range, and this set continues the tradition.Detail levels through the c...
Good Unbeatable combination of deep blacks and punchy whites. Stunning detail, particularly with Blu-ray. Excellent motion...
Bad It needs care in calibration to truly impress...
Bottom line The ’W4500 is as impressive now as when we first saw it – and it’s much cheaper too...
100%
trustedreviews.com
Updated:
2011-08-21 14:00:43
Sometimes being an eternal optimist really sucks. For I unfailingly start off every week brimming with confidence that the seven days ahead will present me with a lovely collection of uncontroversial, easy-to-recommend TVs and projectors that will give ev...
60%
avreview.co.uk
Updated:
2011-10-04 07:09:42
So far as we can tell, not all 52W4500s suffer with this nasty backlight seepage problem. But there are seemingly plenty that do, raising concerns about Sony's quality control processes and making buying a 52W4500 little short of a lottery. A lottery where the price of entry is £1,700…...
60%
digitalversus.com
Updated:
2011-10-04 07:09:43
This model is the 52 inch version of the 40 inch TV that we tested in our labs, the Bravia 40W4500. Everything we said in the original article holds true--the only thing thats different is the size!The components, both physical and electronic, are al...
100%
absolutegadget.com
Updated:
2011-10-04 07:09:42
In this grouptest, the Sony KDL-52W4500 is more defined by what it isn’t than what it is. It’s not the largest screen, coming in joint-second to the (albeit twice-the-price) Pioneer Kuro. It also won’t win any prizes for its waistline, being considerably thicker than the...
60%
trustedreviews.com
Updated:
2011-10-04 07:09:42
Getting Sony to send us TVs to review these days is like pulling hens teeth. So you can imagine our surprise when finally we opened the door to a courier last week to find him looking seriously cheesed off to be carrying not just any Sony TV, bu...
80%