location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony KDL-40Z4500 101.6 cm (40") Full HD 550 cd/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDL-40Z4500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-40Z4500U
Category: TVs Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 97307
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony KDL-40Z4500 101.6 cm (40") Full HD 550 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - 550 cd/m² 8 ms
  • - PAL, Secam
  • - 235 W
More>>>
Short summary description Sony KDL-40Z4500 101.6 cm (40") Full HD 550 cd/m²:
This short summary of the Sony KDL-40Z4500 101.6 cm (40") Full HD 550 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-40Z4500, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LCD

Long summary description Sony KDL-40Z4500 101.6 cm (40") Full HD 550 cd/m²:
This is an auto-generated long summary of Sony KDL-40Z4500 101.6 cm (40") Full HD 550 cd/m² based on the first three specs of the first five spec groups.

Sony KDL-40Z4500. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 550 cd/m², Response time: 8 ms, Native aspect ratio: 16:9

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:23:17
Uk has collected 18 expert reviews for Sony KDL-40Z4500 101.6 cm (40") Full HD 550 cd/m² and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
hdtvtest.co.uk
Updated:
2016-11-14 23:23:16
In Sony’s efforts to expand their LCD TV empire by catering to buyers with different requirements and budgets, they have come up with more range and models of Bravia LCD televisions than you can shake a stick at. We have tested the latest W4500 series...
0%
techradar.com
Updated:
2016-11-14 23:23:17
Sony will produce a truly awesome LCD TV before long, and the KDL-40Z4500 shows that it is thinking along the right lines, but has yet to hit on the perfect recipe for success. The styling, despite a sparkly Midnight Sky finish, is a slight letdown;...
Good Nicely naturalistic pictures, Solid all-round performance...
Bad Slightly high price, Mildly unadventurous execution...
60%
stuff.tv
Updated:
2016-11-14 23:23:17
For a premium model, it’s a little routine to look at. Still, it’s well-equipped, with and Digital Media Port sockets plus multiple ins.Once installed, this is a brilliant TV. Black levels are as good as they come using technology: Sony cl...
Good Crisp, detailed picture with impressive contrast. 200Hz really does seem to work. Good sound and spec...
Bad A little too similar to cheaper Sonys on the styling front. Expensive for a 40in...
Bottom line Not cheap, but a very fine TV with amazing black depth for an LCD...
100%
hdtvorg.co.uk
Updated:
2016-11-14 23:23:17
Take a close look at the 40Z4500 and you will notice a subtle sprinkling of deep blue specs embossed within the glossy black frame. Echoing Samsungs Touch of Colour range, Sonys Midnight Sky is just as subtle and equally as stylish.A million mile...
Bottom line Although the 200Hz does not entirely convince, the KDL-40Z4500 is actually an excellent LCD TV in all areas. Are only concern is the relatively high price.You might also like to consider ...Samsung LE46A786Panasonic TH42PZ800Read ReviewRead Review...
92%
digitalversus.com
Updated:
2016-11-14 23:23:17
The first of Sonys Z4500 series of televisions brings an update to its MotionFlow judder reduction system, which now runs at a blistering 200 Hz, compared to the previous record of MotionFlow 100 Hz found on the earlier W4500 model which we tested jus...
Good Excellent image quality, Much improved sound, HD compatible tuner, Backlit remote control...
Bad Slightly narrow viewing angle for darker shades...
100%
stuff.tv
Updated:
2011-08-24 03:29:13
For a premium model, it’s a little routine to look at. Still, it’s well-equipped, with and Digital Media Port sockets plus multiple ins.Once installed, this is a brilliant TV. Black levels are as good as they come using technology: Sony cl...
Good Crisp, detailed picture with impressive contrast. 200Hz really does seem to work. Good sound and spec...
Bad A little too similar to cheaper Sonys on the styling front. Expensive for a 40in...
Bottom line Not cheap, but a very fine TV with amazing black depth for an LCD...
100%
whathifi.com
Updated:
2011-08-21 14:01:01
Knowing how good the is, we rather suspected that it might take a stable mate to knock it off its perch. Enter, the '46Z4500, a set that's so high-end, it costs £600 more than the already premium W.That extra chunk of change gets you Motionflow 200Hz...
Good Builds on the alreadyimpressive ’W4500 to create the best picture of any 46in TV we have yet seen...
Bad The individual improvements aren’t as dramatic as £600 might suggest...
100%
igizmo.co.uk
Updated:
2011-08-21 14:01:07
Sony astutely plays the specification numbers game with its latest LCD TV Gorgeously designed and built / Pictures often look excellent Very expensive / 200Hz not as big a game-changer as we'd hoped We’ve become justly sceptical of many of the specific...
Good Gorgeously designed and built, Pictures often look excellent...
Bad Very expensive, 200Hz not as big a gamechanger as we'd hoped...
80%
pcauthority.com.au
Updated:
2011-11-06 01:31:21
In the war of words between LCD and plasma, plasma has always been considered the sports fans television choice due to LCDs problems with motion blur and jitter - caused by sluggish response times and refresh rates respectively. The result is that pl...
Bottom line Sony has raised the bar for action and sports fans with the first 200Hz television promising silky smooth motion. So how noticeable are the results?...
0%
smh.com.au
Updated:
2011-11-06 01:31:23
Sony Z series KDL-46Z4500: boasts new motionflow system to reduce juddering.117cm LCD TVPrice: $4099Rating: 4 High-definition televisions are getting better in quality, bigger in size and lower in price all the time. The differences between indivi...
80%
stuff.tv
Updated:
2014-08-09 11:58:34
Knowing how good Sony’s KDL-46W4500 is, we rather suspected it might take a stablemate to knock it off its perch. Enter the KDL-46Z4500, a set that’s so ridiculously high-end, it costs £600 more than the already premium W.That extra chunk of change get...
Good Builds on the already-impressive ’W4500 to create the best picture of any 46in TV we have yet seen...
Bad The individual improvements aren’t as dramatic as £600 might suggest...
Bottom line The ’Z4500 represents the pinnacle of what Sony is capable of right now, so it should come as no surprise that it’s simply stunning...
100%
absolutegadget.com
Updated:
2011-08-21 14:00:55
The list of connections available on the Sony KDL-46Z4500 is enough to get cinefiles’ mouths watering, but it’s the picture processing possibilities that really inspire hope. Most high-def TVs use 100Hz processing to translate onscreen movements and make them look smoother and this screen takes things a step further with 200Hz processing. While that...
80%
stuff.tv
Updated:
2011-08-21 14:00:57
Knowing how good Sony’s KDL-46W4500 is, we rather suspected it might take a stablemate to knock it off its perch. Enter the KDL-46Z4500, a set that’s so ridiculously high-end, it costs £600 more than the already premium W.That extra chunk of change get...
Good Builds on the already-impressive ’W4500 to create the best picture of any 46in TV we have yet seen...
Bad The individual improvements aren’t as dramatic as £600 might suggest...
Bottom line The ’Z4500 represents the pinnacle of what Sony is capable of right now, so it should come as no surprise that it’s simply stunning...
100%
televisions.com
Updated:
2011-08-21 14:00:59
The Sony KDL-46 Z 4500 emerges as an excellent TV, particularly in a bright living-room environment. Its high motion clarity, decent color reproduction, and comprehensive feature set make it a great all-round model. In a dark home-theater, on the other hand, the...
78%
trustedreviews.com
Updated:
2011-08-21 14:01:13
In an AV industry where ‘my numbers are bigger than yours' is the mantra of the day, Sony definitely scored a coup at this year's IFA show in Berlin by showing off a TV series, the Z4500s, with 200Hz processing. In fact, so strong an impact did the 200Hz...
90%