location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony VPL-AW15 data projector Standard throw projector 1300 ANSI lumens 3LCD 720p (1280x720) Aluminium, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VPL-AW15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VPL-AW15 show
Show alternative article codes used in the online market place
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Sony VPL-AW15 data projector Standard throw projector 1300 ANSI lumens 3LCD 720p (1280x720) Aluminium, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema Standard throw projector Aluminium, Grey
  • - 3LCD 1300 ANSI lumens
  • - Lamp
  • - 720p (1280x720) 16:9
  • - Screen size compatibility: 1016 - 5080 mm (40 - 200")
  • - Focus: Manual Zoom capability
  • - AC 265 W
Warranty: 2 Years
Long product name Sony VPL-AW15 data projector Standard throw projector 1300 ANSI lumens 3LCD 720p (1280x720) Aluminium, Grey :
The long product name of Sony VPL-AW15 data projector Standard throw projector 1300 ANSI lumens 3LCD 720p (1280x720) Aluminium, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BRAVIA 3LCD, 1280 x 720, 16:9, HDMI, RS-232C, 20" - 200", 265W
More>>>
Short summary description Sony VPL-AW15 data projector Standard throw projector 1300 ANSI lumens 3LCD 720p (1280x720) Aluminium, Grey:
This short summary of the Sony VPL-AW15 data projector Standard throw projector 1300 ANSI lumens 3LCD 720p (1280x720) Aluminium, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Sony VPL-AW15, 1300 ANSI lumens, 3LCD, 720p (1280x720), 16:9, 1016 - 5080 mm (40 - 200"), 16:9

Long summary description Sony VPL-AW15 data projector Standard throw projector 1300 ANSI lumens 3LCD 720p (1280x720) Aluminium, Grey:
This is an auto-generated long summary of Sony VPL-AW15 data projector Standard throw projector 1300 ANSI lumens 3LCD 720p (1280x720) Aluminium, Grey based on the first three specs of the first five spec groups.

Sony VPL-AW15. Projector brightness: 1300 ANSI lumens, Projection technology: 3LCD, Projector native resolution: 720p (1280x720). Light source type: Lamp, Lamp type: UHP, Lamp power: 165 W. Focus: Manual, Focal length range: 21.3 - 34.1 mm, Aperture range (F-F): 2.4 - 3.1. Analog signal format system: NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. Serial interface type: RS-232

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 07:29:30
Uk has collected 13 expert reviews for Sony VPL-AW15 data projector Standard throw projector 1300 ANSI lumens 3LCD 720p (1280x720) Aluminium, Grey and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
gadgetguy.com.au
Updated:
2011-11-06 01:21:51
Thomas BartlettSonys Bravia VPL-AW15 projector uses three LCD panels to deliver a 720p picture (that is, its resolution is 1280 x 720 pixels). This is packed into a mid-sized case that has convenient setup features.These provide a wide zoom range (for...
Good Easy installation with wide zoom and lens shift, fully supports 1080p24 for smooth high definition images, no screen door effect at all.
Bad Poor deinterlacing of standard definition signals.
90%
projectorreviews.com.au
Updated:
2011-10-04 07:29:05
It features lens shift and a 1.6x zoom lens so it is quite easy to place in most rooms. This is only surpassed by the Epson EMP-TW700 with a 2.2x zoom lens...
60%
soundandvision.com
Updated:
2011-10-04 07:29:25
With 1080p front projectors selling for as little as three grand, 720p models are taking a backseat to the higher-resolution models. But if a 1080p projector can now be had at a truly affordable price, 720p units, some of which are currently selling f...
0%
soundandvision.com
Updated:
2011-10-04 07:29:28
Out with the Cineza. In with the BRAVIA. Until recently, Sonys popular LCD video projectors carried the Cineza brand name. Apart from the fact that I always wanted to say, "bless you" whenever someone said Cineza, it was perfectly fine name. But Son...
0%
projectorreviews.com
Updated:
2011-10-04 07:29:30
Starting at the front, the Sony AW15 has a 1.6:1 zoom lens, mounted far to the left. For a 100" diagonal 16:9 screen, the front of the projector can be as close as 9 feet 8 inches, or as far back as 15 feet 8.25 inches. Many home theater projectors hav...
Bottom line In this case, it's the lumens. As it stands, the Sony is a well designed projector with very impressive image quality, but one that simply isn't bright enough for most people's rooms. I have no doubt that if the projector was 30%-50% brighter in all modes...
0%