location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

STM Medium Remedy 15" 38.1 cm (15") Messenger case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
STM Check ‘STM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Medium Remedy 15"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DP-0926-1
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘STM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by STM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6775
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name STM Medium Remedy 15" 38.1 cm (15") Messenger case Black :
The long product name of STM Medium Remedy 15" 38.1 cm (15") Messenger case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Medium Remedy 15"
More>>>
Short summary description STM Medium Remedy 15" 38.1 cm (15") Messenger case Black:
This short summary of the STM Medium Remedy 15" 38.1 cm (15") Messenger case Black data-sheet is auto-generated and uses the product title and the first six key specs.

STM Medium Remedy 15", Messenger case, 38.1 cm (15")

Long summary description STM Medium Remedy 15" 38.1 cm (15") Messenger case Black:
This is an auto-generated long summary of STM Medium Remedy 15" 38.1 cm (15") Messenger case Black based on the first three specs of the first five spec groups.

STM Medium Remedy 15". Case type: Messenger case, Maximum screen size: 38.1 cm (15")

Brand Image Product code Product Stock Price from
STM

STM Small Brink 13" 33 cm (13") Messenger case
(show image)
DP-1713-1 Small Brink 13" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Large Convertible 17" 43.2 cm (17") Messenger case Black
(show image)
DP-1503-1 Large Convertible 17" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium Evolution 15" 38.1 cm (15") Backpack case
(show image)
DP-0914-1 Medium Evolution 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Small Evolution 13" 33 cm (13") Backpack case
(show image)
DP-0913-1 Small Evolution 13" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium Duplex 15" 38.1 cm (15") Messenger case Grey
(show image)
DP-0915-1 Medium Duplex 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium alley 15" 38.1 cm (15") Messenger case Grey
(show image)
DP-0514-1 Medium alley 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Medium Sports2 15" 38.1 cm (15") Backpack case Black
(show image)
DP-0104-1 Medium Sports2 15" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Small Alley 13" 33 cm (13") Messenger case Grey
(show image)
DP-0515-1 Small Alley 13" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Large Rogue 17" 43.2 cm (17") Backpack case
(show image)
DP-0921-1 Large Rogue 17" 0.00
(excl. VAT)
0 (incl. VAT)
STM

STM Large Rogue Roller 17" 43.2 cm (17") Trolley case
(show image)
DP-0925-1 Large Rogue Roller 17" 0.00
(excl. VAT)
0 (incl. VAT)