location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Topcom 10001898 Ear Thermometer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Topcom Check ‘Topcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
10001898 Ear Thermometer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10001898 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5411519010896
Category:
Digitial thermometers which are used to measure the temperature of someone's body.
Digital Body Thermometers Check ‘Topcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Topcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9788
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jan 2018
Product end of life date
Long product name Topcom 10001898 Ear Thermometer :
The long product name of Topcom 10001898 Ear Thermometer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Infrared technology, 211g, Blue/White
More>>>
Topcom 10001898 Ear Thermometer:
The official description of Topcom 10001898 Ear Thermometer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Ear thermometer
- Infrared technology
- Room temperature
- Instant body temperature measurement in 2 sec.
- Sequential measurement (in 3 seconds)
- Easy to use
- High accuracy
- Change to Celcius and Farenheit
- Power saving auto shut-off

Short summary description Topcom 10001898 Ear Thermometer:
This short summary of the Topcom 10001898 Ear Thermometer data-sheet is auto-generated and uses the product title and the first six key specs.

Topcom 10001898 Ear Thermometer, Contact, Blue, White, Ear, LED, 211 g, 1 pc(s)

Long summary description Topcom 10001898 Ear Thermometer:
This is an auto-generated long summary of Topcom 10001898 Ear Thermometer based on the first three specs of the first five spec groups.

Topcom 10001898 Ear Thermometer. Type: Contact, Product colour: Blue, White, Thermometer location: Ear. Weight: 211 g. Quantity per pack: 1 pc(s)

Features
Type *
Contact
Product colour *
Blue, White
Thermometer location *
Ear
Display
LED
Weight & dimensions
Weight
211 g
Packaging content
Quantity per pack
1 pc(s)