location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Topcom TH-4652 Thermometer 201

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Topcom Check ‘Topcom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TH-4652 Thermometer 201
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10002374 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5411519012487
Category:
Digitial thermometers which are used to measure the temperature of someone's body.
Digital Body Thermometers Check ‘Topcom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Topcom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50558
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 Jan 2018
Product end of life date
Long product name Topcom TH-4652 Thermometer 201 :
The long product name of Topcom TH-4652 Thermometer 201. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ear & Forehead Thermometer 201
More>>>
Topcom TH-4652 Thermometer 201:
The official description of Topcom TH-4652 Thermometer 201 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

React quickly to possible illness with a proper thermometer. Measure both ear and forehead temperature with a clinical accuracy in only 2 seconds.


- Ear Thermometer
- Forehead Thermometer
- Room temperature
- Date & time

- Clear LCD display.
- Display backlight.
- Easy to use.
- High accuracy.
- Result in 2 seconds.
- Memory zones: 20.
- Infrared Technology.
- Fever alarm more than 38° C/change of display colour to orange.
- 3 colours LED light (green, orange,red) to indicate temperature range.
- Sequential measurement (in 3 seconds).
- Change to Celsius and Fahrenheit.
- Power saving auto shut-off.
- Batteries: 1 x CR2032.
- Power supply: 1 x CR2032.

Short summary description Topcom TH-4652 Thermometer 201:
This short summary of the Topcom TH-4652 Thermometer 201 data-sheet is auto-generated and uses the product title and the first six key specs.

Topcom TH-4652 Thermometer 201, Contact, Ear, 2 s, LCD, CR2032/DL2032

Long summary description Topcom TH-4652 Thermometer 201:
This is an auto-generated long summary of Topcom TH-4652 Thermometer 201 based on the first three specs of the first five spec groups.

Topcom TH-4652 Thermometer 201. Type: Contact, Thermometer location: Ear, Measurement time: 2 s. Battery type: CR2032/DL2032

Features
Type *
Contact
Thermometer location *
Ear
Measurement time
2 s
Memory function *
Yes
Display
LCD
Features
Ready indicator
Yes
Power
Battery type
CR2032/DL2032
Number of batteries supported
1
Auto power off
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:34:30
Uk has collected 1 expert review for Topcom TH-4652 Thermometer 201 and the rating is 64 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
64%