location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link TL-ARCHER-C5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TL-ARCHER-C5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARCHER C5 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6935364070823 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46025
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Oct 2022 10:23:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link TL-ARCHER-C5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop router White
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac)
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - USB port
  • - Web-based management Quality of Service (QoS) support
Long product name TP-Link TL-ARCHER-C5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White :
The long product name of TP-Link TL-ARCHER-C5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AC1350 - 802.11ac/b/g/n/a, 2.4GHz/5GHz, 4 x RJ-45, 2 USB 2.0, 867Mbps, 64/128-bit WEP, WPA / WPA2, DHCP
More>>>
TP-Link TL-ARCHER-C5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
The official description of TP-Link TL-ARCHER-C5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Supports 802.11ac standard - the next generation of Wi-Fi
- Simultaneous 2.4GHz 450Mbps and 5GHz 867Mbps connections for 1.35Gbps of total available bandwidth
- Dual USB Ports - easily share printers, files or media with your friends or family locally or over the internet
- Guest Network Access provides secure Wi-Fi access for guests sharing your home or office network
- Easy network management at your fingertips with TP-LINK Tether

802.11ac - The Next Generation of Wi-Fi
TP-LINK’s Archer C5 comes with the next generation Wi-Fi standard – 802.11ac, 3 times faster than wireless N speeds and delivering a combined wireless data transfer rate of up to 1.35Gbps. With 867Mbps wireless speeds over the crystal clear 5GHz band and 450Mbps over the 2.4GHz band, the Archer C5 is the superior choice for seamless HD streaming, online gaming and other bandwidth-intensive tasks.

1.35Gbps Dual Band Connections for Lag-Free Work and Entertainment

The Archer C5 operates over both the 2.4GHz and 5GHz bands, ensuring amazing wireless performance. Simultaneous Dual Band offers you the flexibility of two dedicated networks – with multiple times the bandwidth for your needs. Simple tasks like sending e-mails or web browsing can be handled by the 2.4GHz band while bandwidth intensive tasks like online gaming or HD video streaming can be processed by the 5GHz band – all at the same time.

5 Antennas for Fully Expanded Coverage

With 2 external 5dBi antennas serving the 5GHz band and 3 internal antennas serving the 2.4GHz band combined with higher quality antenna technology, you can maintain high speeds across greater distances. This provides you with incredible wireless coverage and reliability from anywhere in your large home or office.

Full Gigabit Wired Connections for Ultrafast Data Transfer Speeds

With one gigabit WAN port and four gigabit LAN ports, speeds can be up to 10× faster than fast Ethernet connections. The Archer C5 is a powerful hub to support a robust and extremely fast wired network.

Dual Multifunctional USB Ports for Storage and Sharing

With the two multi-functional USB 2.0 ports, you can share printers, files and media with different devices through your local network or via the ftp server while away from home.

TP-lINK Tether - Easy Network Management

TP-LINK's Tether App provides the easiest way to access, manage and share your router's resources with your iOS and android devices. From setup, to parental control, to media sharing, Tether provides a simple, intuitive user interface to see what the status of your router is, who's online and what their privileges are.

Guest Network

Guest Network Access provides secure Wi-Fi access for guests sharing your home or office network.

Easy Set-up

Included in the resource CD, TP-LINK's optimized configuration utility can help users complete the entire software installation and wireless network settings in just a few minutes.

IPv6 Supported

Archer C5 supports IPv6, which is foundational to the next generation Internet and enables a range of new services and improved user experiences.

Short summary description TP-Link TL-ARCHER-C5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This short summary of the TP-Link TL-ARCHER-C5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link TL-ARCHER-C5, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, White, Tabletop router

Long summary description TP-Link TL-ARCHER-C5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White:
This is an auto-generated long summary of TP-Link TL-ARCHER-C5 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) White based on the first three specs of the first five spec groups.

TP-Link TL-ARCHER-C5. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: IPv4, IPv6. Product type: Tabletop router, Product colour: White, LED indicators: Power

WAN connection
Ethernet WAN *
Yes
DSL WAN *
No
SIM card slot *
No
3G/4G USB modem compatibility *
No
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
Port forwarding
Yes
VPN support
PPTP, L2TP, IPSec
Receiver sensitivity
11a 54M: -74dBm 11ac HT20: -67dBm 11ac HT40: -63dBm 11ac HT80 : -59dBm 11n HT20: -71dBm 11n HT40: -69dBm 11g 54M: -76dBm 11n HT20: -73dBm 11n HT40: -71dBm
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
USB port *
Yes
USB 2.0 ports quantity
2
DC-in jack
Yes
Management features
Web-based management
Yes
Quality of Service (QoS) support
Yes
Reset button
Yes
WPS push button
Yes
Security
Security algorithms
64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK
Firewall
Yes
Guest access
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Filtering
Yes
MAC address filtering
Yes
IP address filtering
Yes
URL filtering
Yes
Security
DMZ support
Yes
Protocols
DHCP client
Yes
DHCP server
Yes
Universal Plug and Play (UPnP)
Yes
Supported network protocols
IPv4, IPv6
Design
Product colour
White
Wall mountable
Yes
LED indicators
Power
On/off switch
Yes
Product type *
Tabletop router
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Manual
Yes
Quick installation guide
Yes
Quick start guide
Yes
Antenna
Antenna design *
Internal
Antennas quantity
2
Power
Power source type *
AC
Output voltage
12 V
Output current
2.5 A
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98SE, Windows NT, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
243 mm
Depth
160.6 mm
Height
32.5 mm
Country Distributor
España 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)