location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic STND-010 TV mount 81.3 cm (32") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
STND-010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
STND-010
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17659
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2020 12:22:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Viewsonic STND-010 TV mount 81.3 cm (32") Black :
The long product name of Viewsonic STND-010 TV mount 81.3 cm (32") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

STND-010 - TV Stand
More>>>
Viewsonic STND-010 TV mount 81.3 cm (32") Black:
The official description of Viewsonic STND-010 TV mount 81.3 cm (32") Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stand for DSM3210

Short summary description Viewsonic STND-010 TV mount 81.3 cm (32") Black:
This short summary of the Viewsonic STND-010 TV mount 81.3 cm (32") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic STND-010, 81.3 cm (32"), Black

Long summary description Viewsonic STND-010 TV mount 81.3 cm (32") Black:
This is an auto-generated long summary of Viewsonic STND-010 TV mount 81.3 cm (32") Black based on the first three specs of the first five spec groups.

Viewsonic STND-010. Maximum screen size: 81.3 cm (32"). Product colour: Black

Mounting
Maximum screen size *
81.3 cm (32")
Mounting type *
Wall
Design
Product colour *
Black
Compatibility
DSM3210