location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zalman ZM-M220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zalman Check ‘Zalman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZM-M220W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZW-M220W
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Zalman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zalman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34505
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zalman ZM-M220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 55.9 cm (22")
  • - 1680 x 1050 pixels 16:9
  • - 5 ms 400 cd/m² 1000:1
Long product name Zalman ZM-M220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black :
The long product name of Zalman ZM-M220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ZM-M220W, 22" LCD, 1680 x 1050
More>>>
Zalman ZM-M220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
The official description of Zalman ZM-M220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product main features:
- Ultra clear 2D/3D imaging
- No ghost imaging
- Best choice for 3D media and 3D based applications
- Easy 2D/3D convertibility
- The widest viewing angle
- Rapid response time and high contrast ratio
- Elegant design
- Rotatable (90 degrees), tiltable, high adjustable

Applications:
- Medical: Visualization in 3D makes it easier to diagnose and to plan surgeries
- Research: Analyzing complex structures is made easier, reducing development time
- Entertainment: Enjoy 3D movies, 3D animations and 3D games more realistically in 3D
- Education: Visual simulation exercise in military and learning to drive at schoolcan prevent actual injuries
- Design industry: Evaluating new designs becomes more realistic when you see the model floating in front of you instead of being shown on display

Short summary description Zalman ZM-M220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This short summary of the Zalman ZM-M220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Zalman ZM-M220W, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms, Black

Long summary description Zalman ZM-M220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:
This is an auto-generated long summary of Zalman ZM-M220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black based on the first three specs of the first five spec groups.

Zalman ZM-M220W. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Display
Display diagonal *
55.9 cm (22")
Display resolution *
1680 x 1050 pixels
Native aspect ratio *
16:9
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time
5 ms
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
56 - 75 Hz
Separate H/V sync
No
Composite sync
No
Multimedia
Built-in camera *
No
RMS rated power
4 W
Design
Product colour *
Black
Certification
NRTL, FCC, CE, MIC, VCC
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Ports & interfaces
Audio input
Yes
Audio output
Yes
Microphone in
No
PC Audio in
No
HDCP
No
AC (power) in
No
PC Audio out
No
Ergonomics
Pivot
Yes
Plug and Play
Yes
LED indicators
Stand-by
Packaging content
Manual
Yes
Bundled software
Driver CD
Weight & dimensions
Weight (without stand)
9.8 kg
Other features
Display
LCD
Built-in subwoofer
No
Bundled hardware
3D Glasses
TV tuner integrated
No
Power requirements
100 - 240V, 50/60Hz
Video in
15Pin D-SUB/ DVI-D
Additional accessories
AC Adaptor
Brand Image Product code Product Stock Price from
Zalman Trimon 3D computer monitor 48.3 cm (19") 1280 x 1024 pixels Black Zalman Trimon 3D computer monitor 48.3 cm (19") 1280 x 1024 pixels Black
(show image)
ZM-M190 Trimon 3D 0.00
(excl. VAT)
0 (incl. VAT)