This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
27 Jun 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
Scale the performance of your Ethernet/Fast Ethernet network to gigabit speeds by adding this module to 3COM® SuperStack II Switch 1100s and SuperStack 3 Switch 3300s. This module provides a high-performance interworkgroup or workgroup-to-backbone Gigabit Ethernet connection. Dual links ensure resilience.
Specs
Alternatives
Options
Networking
Data transfer rate
Rate at which data can be transferred MC; expressed in units per second; may vary on network configurations
1 Gbit/s
Data link protocol
PPPoE ,NAT,PAT translation,VPN
Connectivity
Slot type
SuperStack® II Switch upgrade slot
I/O ports
An interface on a device to which you can connect another device.