Start
> multifunctionals
> Canon 7955A029AA
|
 |
SMART BASE MPC 200 PHOTO |
|
Brand: Canon
Product code: 7955A029AA
EAN/UPC code:
Product family: %%family_name%%
|
Category: multifunctionals
|
|
|
|
|
Release date: 15 Jul 2005
Info modified on: 03 Jun 2009 10:30:11
Product views: 1605
SMART BASE MPC 200 PHOTO USB 2400X1200DPI+ INKT PAPER IN (PC)
|
|
|
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a facsimile function. So effectively it's copier, but one that has the scanning and printing functions available seperately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
|
The Canon Smartbase MPC200 Photo is a Digital Photo All-In-One combining a high-quality photo printer, copier and scanner combined in a single console.
|
|
 |
Specs
|
Alternatives
|
Options
|
|
|
| Colour |
 |
| Maximum resolution |
2400 x 1200 DPI |
| Resolution colour |
2400 x 1200 DPI |
|
Print speed (black, normal quality, A4)
|
|
14 ppm
|
| Print speed (colour, normal quality, A4) |
10 ppm |
| Number of print cartridges |
2 pcs |
| Maximum scan resolution |
9600 (digital); 600 x 1200 (optical) |
| Maximum scan size |
214 mm |
|
Colour scanning
|
|
|
| Colour depth |
36-bit |
| Copy resolution (black text) |
600 x 600 DPI |
| Copy speed (normal quality, black, A4) |
14 cpm |
| Colour copy capability |
 |
| Copy speed (normal quality, colour, A4) |
10 cpm |
| Maximum input capacity |
100 sheets |
| Maximum print size |
A4 (210 x 297 mm) |
|
| Minimum system requirements |
Windows 98: Pentium 90MHz, 32MB RAM (64MB or higher is recommended), 60 MB free HD space (150MB or higher is recommended), CD-ROM drive, USB interface, VGA display.
Windows Millennium Edition: Pentium 150MHz, 32MB RAM (64MB or higher is recommended), 60 MB free HD space (150MB or higher is recommended), CD-ROM drive, USB interface, VGA display.
Windows 2000: Pentium 133MHz, 64MB RAM (128MB or higher is recommended), 60 MB free HD space (150MB or higher is recommended), CD-ROM drive, USB interface, VGA display.
Windows XP: Pentium 300MHz, 128MB RAM, 60 MB free HD space (150MB or higher is recommended), CD-ROM drive, USB interface, VGA display. |
|
Compatible operating systems
|
|
Windows 98/ME/2000/XP (Windows 95 and NT4.0 not supported)
|
| Networking features |
No |
|
Interface
|
|
USB
|
|
I/O ports
|
|
USB
|
|
Dimensions W x D x H
|
|
396 x 413 x 256 (without trays)
|
| Weight |
8.0 kg |
| Bundled software |
Easy PhotoPrint v1.1, Omni Page Se (OCR), Vivid Photo, Photo Optimiser Pro, Image Optimiser, ScanGear 5.5 |
|
|
|
|
|
|
|
|
|
|
|