| Colour |
 |
| Maximum resolution |
600 x 600 DPI |
|
Print quality (black, best quality)
|
|
600x600 DPI
|
|
Print speed (black, normal quality, A4)
|
|
24 ppm
|
|
Warm-up time
|
|
5 minutes / less, less than 6.3 minutes (copy module)
|
| Print speed (colour, normal quality, A4) |
6 ppm |
| Time to first page (black, normal) |
18 s |
|
Processor
|
|
base/n/dn/mfp models: 200 MHz processor, gn model: 300 MHz
|
|
Memory slots
|
|
8 universal dimm slots. advanced compression technology
|
| Buffer size |
3355443.2 KB |
| Number of print cartridges |
4 pcs |
| Duty cycle letter size (maximum) |
60000 pages per month |
|
Paper handling
|
|
output tray: 500 sheets (face-down). face-up tray: 100 sheets of 75 g/m2
|
| Media weights by paper path |
standard and high capacity input trays: 60 to 105 g/m2, multipurpose tray: 60 to 216 g/m2 |
|
Print technology
|
|
Laser
|
|
Standard printer languages
|
|
adobe postscript 3 and hp pcl5c, automatic language switching
|
|
Printer management
|
|
hp web jetadmin
|
|
Interface
|
|
the hp color LaserJet 8550 supports novell netware, microsoft LAN manager, microsoft windows nt workstation 3x/4x, windows 95, 9x, windows 3.1x, hp-ux. sun os, solaris, sco unix, ibm aux, macintosh and ibm LAN server.
|
|
Acoustic power emissions
|
|
printing: 57 db(a), standby: 52 db(a)
|
|
Power supply type
|
|
220~240V @ 50-60Hz
|
|
| Power requirements |
220 to 240 vac, 50-60 hz |
|
Power consumption
|
|
750 watts maximum
|
| Power supply |
220 tot 240 V, 50-60 Hz |
| Copier resize |
25 to 400% |
| Maximum copy speed (colour, A4) |
6 cpm |
| Maximum copy speed (black, A4) |
24 cpm |
| Maximum number of copies |
100 copies |
| Operating altitude |
3100 m |
| Operating relative humidity range |
10-70 % |
| Non-operating altitude |
4600 m |
| Bundled software |
pcl: hp LaserJet printing systems for microsoft windows 3.1/95/98/nt4.0/2000, hp colorsmart ii driver, truetype screenfonts, os/2 hp pcl driver. automatic setup programme. postscript: microsoft windows 3.1/95/98/nt4.0/2000, hp postscript software, macintosh printer software/installer, os/2 adobe postscript driver. autocad v. 10 through 14 compatible drivers, unix scripts, hp web jetadmin, hp resource manager, macintosh LaserJet utility. optional available: hp jetadmin software for hp ux, solaris and sun os. |
|