The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year. For an ordinary PC to function properly you need at least 512 MB of RAM nowadays.
Release date: 15 Jul 2005
Info modified on: 30 Jun 2009 11:20:03
Product views: 7590
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
15 Jul 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year. For an ordinary PC to function properly you need at least 512 MB of RAM nowadays.
Specs
Alternatives
Options
Technical details
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
17.14 x 6.35 x 11.1 cm
Memory type
ECC memory for this configuration; including size expressed in bytes; followed by speed expressed in megahertz; followed by memory type
DDR2 SDRAM
Size
6.75 x 2.5 x 4.37 "
Memory clock speed
667 MHz
Error Correction Mode (ECM)
Where machines share the ECM feature, it will detect errors during fax transmission and resend the pages(s) of the document that have an error.
ECC
Technical details
Pin number
240 pin DIMM
Weight
1.1 oz
Memory kit configuration
1 x 256 MB
Standard memory capacity
256 MB
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.