IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > multi bin mailboxes > HP Q5693A

LaserJet 9050 8-bin Mailbox

Brand: HP
Product code: Q5693A
EAN/UPC code: 829160277356, 8291602773566, 0829160277356
Product family: %%family_name%%
Category: multi bin mailboxes 
Release date: 15 Jul 2005
Info modified on: 03 Jun 2009 08:26:14
Q5693A HP
32k

Specs
Alternatives
Options
Technical details
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
175 x 480 x 895 mm
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
19.2 kg
Size 6.82 x 18.7 x 6.8 "
Weight 42.32 lb
Package weight 60.4 lb
Dimension note (imperial) Without bins
Dimension note (metric) Without bins
Technical details
Product dimensions optional (imperial) 18.05 x 18.37 x 6.8 in (with adjustable casters in the front, without bins), 16.9 x 18.7 x 37.8 in (with bins), 18.05 x 18.7 x 37.8 in (with casters and bins)
Product dimensions optional (metric) 463 x 480 x 895 mm (with adjustable casters in the front, without bins), 435 x 480 x 970 mm (with bins), 463 x 435 x 970 mm (with casters and bins)
83 offers, from 1399.00