IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > hard disk drives > IBM 37L7206

Netfinity Hot Swap SL Hard Disk

Brand: IBM
Product code: 37L7206
EAN/UPC code:
Product family: %%family_name%%
Category: hard disk drives 
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider:
- The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer!
- The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk.
- Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Release date: 01 Dec 2004
Info modified on: 03 Jun 2009 10:30:11
IBM Netfinity 36.4GB Ultra160 SCSI Hot Swap SL Hard Disk/10000 rpm
No image

Netfinity products designed to meet your needs for faster access to stored data. These products bring you the performance of Ultra160 SCSI technology, while providing advanced high-availability ServeRAID function and outstanding scalability.

Specs
Alternatives
Options
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
36 GB
Internal
The device is built in, or needs to be built in (Yes/No). No, means that the device is connected externally via wire or wireless.
Disk drive
Hard disk rotational speed
The rotational speed of a hard disk expressed in rotations per minute. The faster the better.
10000 RPM
Hard disk interface SCSI
Read seek 7 ms
$69.79