Brand: IBM Product code: KP720EU EAN/UPC code: Product family: %%family_name%%
Category: workstations
Release date: 01 Dec 2004
Info modified on: 30 Jun 2009 11:20:03
Product views: 1292
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
01 Dec 2004.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
Int 2.8G 512 1x256 40/7.2 E TopSeller
No image
Product demo
Specs
Alternatives
Options
Processor
Processor
Processor is the central unit in a computer containing the logic circuitry that performs the instructions of a computer's programs.
2.80 Intel Pentium 4
Number of processors installed
Number of processors and support for multi-processing available with the product
1 pcs
Maximum number of SMP processors
1
Processor family
The processor serie to which the processor belongs.
Intel Pentium 4
Memory
Internal memory
The amount of memory measured in megabytes installed in the system's hardware
256 MB
Disk drive
Hard disk drive capacity
The maximum storage capacity of the hard disk in gigabyte (1 GB = 1 billion bytes).
40 GB
Hard disk controller
Hard drive controller characteristics including type