Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Release date: 27 Jun 2005
Info modified on: 03 Jun 2009 10:30:11
Product views: 8589
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
27 Jun 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
2400 x 1200 dpi (black and color) on all paper types. Thats 38% higher than 1440 x 720 dpi models!
Accu-FeedTM paper handling virtually eliminates jams while handling a wide range of paper from envelopes to paper stock up to 150 lbs. Features one-click printer driver software installation, simple cartridge loading and convenient ink level indicators
Specs
Alternatives
Options
Print quality
Colour
Resolution colour
2400x1200 DPI
Maximum resolution
2400 x 1200 DPI
Print speed
Print speed (black, normal quality, A4)
The print speed of a printer for black & white A4 pages, normal quality, expressed in pages per minute. The exact speed varies depending on the system configuration, software program, and document complexity.
9 ppm
PPM colour
5
Print technology
Type
inkjet
Connectivity
Infrared data port
A data port that uses infra-red data association (irDA) as the standard for wireless communications between computer and mobile phone devices. For example, to update the phone list on your irDA-enabled PC, you would line up the infra-red ports on each device and then transfer the phone information to your PC. This is a wireless transfer, so you don't need a cable or extra software.
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.