TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Release date: 27 Jun 2005
Info modified on: 03 Jun 2009 10:30:11
Product views: 2554
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
27 Jun 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
20IN 1600X1200RES 75HZ 200P4SS DUAL INPUT TCO99 IN (NMS)
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Dual video input voor de connectie van DVI-D digital and VGA analog Embedded AC power supply Front firing speakers met 2Wx2 RMS stereo sound output Advanced AUTO adjustment optimalizeert beeldkwaliteit Instelbare tilt and swivel functie Picture-in-Picture (PIP) functie om PC beeld en video gelijktijdig te kunnen bekijken Build in module om voor S-video & CVBS video inputs te zorgen Optionele ...
More>>>
Dual video input voor de connectie van DVI-D digital and VGA analog Embedded AC power supply Front firing speakers met 2Wx2 RMS stereo sound output Advanced AUTO adjustment optimalizeert beeldkwaliteit Instelbare tilt and swivel functie Picture-in-Picture (PIP) functie om PC beeld en video gelijktijdig te kunnen bekijken Build in module om voor S-video & CVBS video inputs te zorgen Optionele module voor S-video and CVBS video inputs (200P4SS en 200P4SG modellen) Optioneel Super Ergo Base
<<<Less
Specs
Alternatives
Options
Display
Response time
The response time is the time difference between the moment that a source (for example a video card) sends a signal and that equipment (for example a monitor) receives or display the signal. (Used abbreviations: R/F = Rise and Fall.)
16 ms
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
250 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
400:1
Display diagonal
Size of the display for this product; expressed in inches diagonal
20.1 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
1600x1200px, RGB. vertical stripe/Anti-glare, hard coated
Number of colours
Maximum number of viewable colors.
16 M
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0.255x0.255 mm
Horizontal scan range
30-94 (analog input), 30-92 (digital input)
Vertical scan range
56-85 Hz
Display resolution
Display resolution
Resolution of the display for the system
1600 x 1200 pixels
Audio
Audio system
Input signal level 0.7 Vpp/Headphone out signal level 20mW x2, 32Ω/Input signal connector 3.5mm mini jack/Loudspeaker 2Wx2 RMS, 200Hz-12KHz,4 ohm,THD=10%
Video
Video in
Video dot rate (Max.) 165 MHz/Input impedance- Video 75 Ohm/- Sync 2K OhmInput signal levels 0.7 Vpp/Sync input signal Separate sync, Composite sync, Sync on green/Sync polarities Positive and negative/Video interface D-Sub (analog), DVI-D (digital)/S-video Y input 1.0Vpp, C input 0.3Vpp, 75 ohm input impedance/CVBS Composite 1.0Vpp,75 ohm input impedance
Environmental conditions
Maximum operating temperature range (T-T)
5-35 °C
Operating relative humidity range
20-80 %
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.
488x220x459with pedestal/488x75x408 without pedestal