IceCat.biz cool in catalogues.
Search
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  More >> Country Language: English

Start > magneto optical disks > Sony EDMG13C

3.5'' Gigamo Magneto-Optical Disk

Brand: Sony
Product code: EDMG13C
EAN/UPC code: 4901780553297, 805736011906, 4901780553303
Product family: %%family_name%%
Category: magneto optical disks 
Release date: 31 Aug 2005
Info modified on: 27 Jun 2009 01:48:18
3.5'' Gigamo Magneto-Optical Disk
EDMG13C Sony
8k

3.5'' Gigamo Magneto-Optical Disk. Ideal for multimedia back-up, data archiving and digital video editing. Features MSR technology which increases capacity up to 1.3 GB. Exist in Macintosh and PC formatted versions.

-High reliability
-High Capacity
-Fast transfer rates up to 5.92 MB per second
-Over 50 years archival life
-Full backward compatibility.

Specs
Alternatives
Options
Technical details
Formatted recording capacity 1.3 GB
Bytes per sector 2048
Weight & dimensions
Size 3.5 "
Weight & dimensions
Weight
Weight of the product without packaging (nett weight). If possible, the nett weight is given including standard accessories and supplies. Please, note that sometimes the manufacturer is giving a too commercial interpretation of product weight, by leaving out the weight of accessories and/or supplies.
40 g
Height
Height of the product
94 mm
Width 90 mm
Depth 6 mm
68 offers, from 5.00