Brand: Sony Product code: SDM-M81 EAN/UPC code: Product family: %%family_name%%
Category: flat panel displays
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Release date: 27 Jun 2005
Info modified on: 03 Jun 2009 10:30:11
Product views: 2342
This statistic is based on the
6815
using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this ICEcat data-sheet since
27 Jun 2005.
Only sponsoring brands are included in the free Open ICEcat content distribution as used by
6324
free Open ICEcat users .
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new techology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
This technologically advanced computer display boasts a spacious 18.1" TFT LCD panel in a unique and fashionable two-toned gray design.
·18.1" Flat Panel LCD ·Advanced Digital FlexRes™ Technology ·Built-In Stereo Speakers ·Dual Inputs for Analog and Digital (HD15/DVI-I) ·Zero Footprint™ Design
Screen images are bright and colorful, thanks to rich color processing, ...
More>>>
This technologically advanced computer display boasts a spacious 18.1" TFT LCD panel in a unique and fashionable two-toned gray design.
·18.1" Flat Panel LCD ·Advanced Digital FlexRes™ Technology ·Built-In Stereo Speakers ·Dual Inputs for Analog and Digital (HD15/DVI-I) ·Zero Footprint™ Design
Screen images are bright and colorful, thanks to rich color processing, Advanced Digital FlexRes™ and Auto ImageSet™ technologies. These unique Sony advancements are complemented by built-in stereo speakers in a sleek, space-saving design, giving the Multiscan M81 a greater level of flexibility on the desktop while maximizing space. LCD type is a-Si TFT Active Matrix.
<<<Less
Specs
Alternatives
Options
Display
Display brightness
Brightness is the amount of radiating light emitted from the screen. The brightness rating is measured in candellas per square meter; commonly known as 'nits'.
200 cd/m²
Contrast ratio (typical)
The difference in light intensity between the brightest white and the darkest black.
300:1
Display diagonal
Size of the display for this product; expressed in inches diagonal
18 "
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.
TFT LCD
Number of colours
Maximum number of viewable colors.
16.78 M
Pixel pitch
This is the parameter of a picture tube, which specifies the shortest distance between two dots of the same colour. The principle is: the smaller the dot pitch, the better sharpness of image.
0,2805 mm
Horizontal scan range
28-92 kHz
Vertical scan range
48-85 Hz
Display
Viewable size, horizontal
358 mm
Viewable size, vertical
287 mm
Viewing angle, horizontal
160 °
Viewing angle, vertical
160 °
Display resolution
Display resolution
Resolution of the display for the system
1280 x 1024 pixels
Weight & dimensions
Dimensions W x D x H
Dimensions of the produkt (Width x Depth x Height) in millimeter.