location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology IronKey F100 32GB USB-muisti USB A-tyyppi 2.0 Musta

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IronKey
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
F100 32GB
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXAB0A032G4001FIPSA
Ryhmä:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB-muistit Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology IronKey F100 32GB USB-muisti USB A-tyyppi 2.0 Musta
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 32 GB USB A-tyyppi 2.0
  • - Kotelo: Suojus
  • - Musta
  • - Muovi
Enemmän>>>
Short summary description Kingston Technology IronKey F100 32GB USB-muisti USB A-tyyppi 2.0 Musta:
This short summary of the Kingston Technology IronKey F100 32GB USB-muisti USB A-tyyppi 2.0 Musta data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology IronKey F100 32GB, 32 GB, USB A-tyyppi, 2.0, Suojus, 19 g, Musta

Long summary description Kingston Technology IronKey F100 32GB USB-muisti USB A-tyyppi 2.0 Musta:
This is an auto-generated long summary of Kingston Technology IronKey F100 32GB USB-muisti USB A-tyyppi 2.0 Musta based on the first three specs of the first five spec groups.

Kingston Technology IronKey F100 32GB. Kapasiteetti: 32 GB, Laitteen käyttöliittymä: USB A-tyyppi, USB-versio: 2.0. Kotelo: Suojus. Paino: 19 g. Tuotteen väri: Musta

Suorituskyky
Kapasiteetti *
32 GB
Laitteen käyttöliittymä *
USB A-tyyppi
USB-versio *
2.0
Plug & Play -yhteensopiva
Yes
Yhteensopivat käyttöjärjestelmät
Microsoft Windows 7/Vista/2000/XP Mac OS 9
Windows-käyttöjärjestelmätuki
Yes
Mac-käyttöjärjestelmätuki
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Suunnittelu
Kotelo *
Suojus
Tuotteen väri *
Musta
Kotelon materiaali
Muovi
Suojaustoiminnot
Pölynkestävä, Vedenkestävä
Suunnittelu
Avainrengas
Yes
Sertifiointi
NATO RESTRICTED, FIPS 140-2 Lvl 3, USB 1.1 & 2.0, FCC, CE, WEEE, RoHS
Ympäristöolosuhteet
Käyttölämpötila (T-T)
0 - 60 °C
Varastointilämpötila
-20 - 70 °C
Paino ja mitat
Tuotteen leveys
21,5 mm
Tuotteen syvyys
12,5 mm
Tuotteen korkeus
76 mm
Paino
19 g
Muut ominaisuudet
USB vaaditaan
Yes
Vedenpitävä
Yes