location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology IronKey F150 64GB USB-muisti USB A-tyyppi 2.0 Hopea

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IronKey
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
F150 64GB
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MXAB1A064G4001FIPSA
Ryhmä:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB-muistit Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7299
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology IronKey F150 64GB USB-muisti USB A-tyyppi 2.0 Hopea
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 64 GB USB A-tyyppi 2.0
  • - Kotelo: Suojus
  • - Hopea
  • - Salasanasuojaus
Enemmän>>>
Short summary description Kingston Technology IronKey F150 64GB USB-muisti USB A-tyyppi 2.0 Hopea:
This short summary of the Kingston Technology IronKey F150 64GB USB-muisti USB A-tyyppi 2.0 Hopea data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology IronKey F150 64GB, 64 GB, USB A-tyyppi, 2.0, Suojus, Salasanasuojaus, Hopea

Long summary description Kingston Technology IronKey F150 64GB USB-muisti USB A-tyyppi 2.0 Hopea:
This is an auto-generated long summary of Kingston Technology IronKey F150 64GB USB-muisti USB A-tyyppi 2.0 Hopea based on the first three specs of the first five spec groups.

Kingston Technology IronKey F150 64GB. Kapasiteetti: 64 GB, Laitteen käyttöliittymä: USB A-tyyppi, USB-versio: 2.0. Kotelo: Suojus. Salasanasuojaus. Tuotteen väri: Hopea

Suorituskyky
Kapasiteetti *
64 GB
Laitteen käyttöliittymä *
USB A-tyyppi
USB-versio *
2.0
Windows-käyttöjärjestelmätuki
Windows 2000, Windows 2000 Professional, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac-käyttöjärjestelmätuki
Mac OS 9.0, Mac OS 9.1, Mac OS 9.2, Mac OS X 10.0 Cheetah, Mac OS X 10.1 Puma, Mac OS X 10.2 Jaguar, Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Suunnittelu
Kotelo *
Suojus
Tuotteen väri *
Hopea
Suojaustoiminnot
Pölynkestävä, Vedenkestävä
Avainrengas
Yes
Suunnittelu
Sertifiointi
NATO RESTRICTED, FIPS 140-2 Lvl 3, USB 1.1 & 2.0, FCC, CE, WEEE, RoHS
Suojaus
Salasanasuojaus
Yes
Tietoturva-algoritmit
256-bit AES, FIPS 140-2
Paino ja mitat
Tuotteen leveys
12,5 mm
Tuotteen syvyys
21,5 mm
Tuotteen korkeus
76 mm
Muut ominaisuudet
Vedenpitävä
Yes