location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology IronKey Workspace W500 128GB USB-muisti USB A-tyyppi 3.2 Gen 1 (3.1 Gen 1) Hopea

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Tuoteperhe:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IronKey
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
Workspace W500 128GB
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGHB0B128G0001
Ryhmä:
Also known as a USB stick or a USB pen, these are small devices with a USB connector which can be connected to a computer or other electronic device and used to store data.
USB-muistit Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12355
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology IronKey Workspace W500 128GB USB-muisti USB A-tyyppi 3.2 Gen 1 (3.1 Gen 1) Hopea
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 128 GB USB A-tyyppi 3.2 Gen 1 (3.1 Gen 1)
  • - Lukunopeus: 400 MB/s Kirjoitusnopeus: 316 MB/s
  • - Kotelo: Suojus
  • - Hopea
  • - Salasanasuojaus
  • - 1 kpl
Enemmän>>>
Short summary description Kingston Technology IronKey Workspace W500 128GB USB-muisti USB A-tyyppi 3.2 Gen 1 (3.1 Gen 1) Hopea:
This short summary of the Kingston Technology IronKey Workspace W500 128GB USB-muisti USB A-tyyppi 3.2 Gen 1 (3.1 Gen 1) Hopea data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology IronKey Workspace W500 128GB, 128 GB, USB A-tyyppi, 3.2 Gen 1 (3.1 Gen 1), 400 MB/s, Suojus, Hopea

Long summary description Kingston Technology IronKey Workspace W500 128GB USB-muisti USB A-tyyppi 3.2 Gen 1 (3.1 Gen 1) Hopea:
This is an auto-generated long summary of Kingston Technology IronKey Workspace W500 128GB USB-muisti USB A-tyyppi 3.2 Gen 1 (3.1 Gen 1) Hopea based on the first three specs of the first five spec groups.

Kingston Technology IronKey Workspace W500 128GB. Kapasiteetti: 128 GB, Laitteen käyttöliittymä: USB A-tyyppi, USB-versio: 3.2 Gen 1 (3.1 Gen 1), Lukunopeus: 400 MB/s, Kirjoitusnopeus: 316 MB/s. Kotelo: Suojus. Salasanasuojaus. Paino: 32 g. Tuotteen väri: Hopea

Suorituskyky
Kapasiteetti *
128 GB
Laitteen käyttöliittymä *
USB A-tyyppi
USB-versio *
3.2 Gen 1 (3.1 Gen 1)
Lukunopeus
400 MB/s
Kirjoitusnopeus
316 MB/s
Käynnistettävissä
Yes
Windows-käyttöjärjestelmätuki
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Suunnittelu
Kotelo *
Suojus
Tuotteen väri *
Hopea
Suojaustoiminnot
Pölynkestävä, Iskunkestävä, Vedenkestävä
Suunnittelu
LED-merkkivalot
Yes
Avainrengas
Yes
Suojaus
Salasanasuojaus
Yes
Tietoturva-algoritmit
256-bit AES
Paino ja mitat
Tuotteen leveys
82,3 mm
Tuotteen syvyys
21,1 mm
Tuotteen korkeus
9,1 mm
Paino
32 g
Pakkauksen sisältö
Lukumäärä per pakkaus
1 kpl