location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sony KDL-37V4500 37" HD Ready BRAVIA LCD-TV 94 cm (37") musta 450 cd/m²

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sony Check ‘Sony’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
KDL-37V4500 37" HD Ready BRAVIA LCD-TV
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KDL-37V4500 show
Show alternative article codes used in the online market place
Ryhmä:
LED-TV näyttö on litteä, joka käyttää LED-taustavaloa CCFL-taustavalon sijaan, jota käytetään useimmissa muissa LCD malleissa. Kolmea eri LED muotoa voidaan käyttää: - Valkoreunainen LED- näyttö käyttää erityistä diffuusio paneelia levittämään valoa tasaisesti näytön taakse. - Lajitelma LED:ejä asennetaan näytön taakse, joiden kirkkautta ei kontrolloida erikseen. - Dynaaminen "paikallinen himmennys" erilaisia ​​LED:ejä joilla saavutetaan moduloitu taustavalokuvio.
TV:t Check ‘Sony’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sony: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 14 Mar 2024 15:16:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sony KDL-37V4500 37" HD Ready BRAVIA LCD-TV 94 cm (37") musta 450 cd/m²
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 94 cm (37") LCD
  • - HD 1366 x 768 pikseliä 16:9
  • - 450 cd/m² 8 ms
  • - PAL, SECAM
  • - 300 x 300 mm
  • - 138 W
Enemmän>>>
Short summary description Sony KDL-37V4500 37" HD Ready BRAVIA LCD-TV 94 cm (37") musta 450 cd/m²:
This short summary of the Sony KDL-37V4500 37" HD Ready BRAVIA LCD-TV 94 cm (37") musta 450 cd/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Sony KDL-37V4500 37" HD Ready BRAVIA LCD-TV, 94 cm (37"), 1366 x 768 pikseliä, HD, LCD, musta

Long summary description Sony KDL-37V4500 37" HD Ready BRAVIA LCD-TV 94 cm (37") musta 450 cd/m²:
This is an auto-generated long summary of Sony KDL-37V4500 37" HD Ready BRAVIA LCD-TV 94 cm (37") musta 450 cd/m² based on the first three specs of the first five spec groups.

Sony KDL-37V4500 37" HD Ready BRAVIA LCD-TV. Näytön halkaisija: 94 cm (37"), Näytön erottelutarkkuus: 1366 x 768 pikseliä, HD-tyyppi: HD, Näytön teknologia: LCD, Näytön kirkkaus: 450 cd/m², Vasteaika (tyypillinen): 8 ms, Vakiokuvasuhde: 16:9. Tuotteen väri: musta