location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

VALUE UTP Cable Cat.6 verkkokaapeli Harmaa 300 m U/UTP (UTP)

Tuotemerkki:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VALUE Check ‘VALUE’ global rank
Tuotteen nimi:
Tuotteen nimi on valmistajan tunniste tuotteesta, usein mallinimi, mutta ei täysin ainutlaatuinen sillä se voi sisältää joitain tuotevariaatioita. Tuotteen nimi on tärkeä osa Icecat:in tuoteotsikkoa tuotekuvauslomakkeessa.
UTP Cable Cat.6
Tuotekoodi:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21.99.0995 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
7611990979097
Ryhmä:
Kaikilla verkkoilla on omanlaisensa kaapelit. Nykypäivän standardi koti-ja toimistokäyttöön on Ethernet. Fast Ethernet ja Gigabit Ethernet-yhteyksiä varten tarvitset vähintään kategorian 5 kaapeloinnin. Ethernet-kaapelit voidaan kiinnittää liittimiin kahdella eri tavalla: tavallinen tai crosslink-liittimellä. Todennäköisesti tarvitset tavallisen version, jos haluat liittää kaksi laitetta suoraan toisiinsa, ja silloinkin modernein Ethernet-laitteet tunnistaa automaattisesti mitä kaapelia käytät ja muokaa asetuksia niin, että ne toimivat molempien tapjoen kanssa.
Verkkokaapelit Check ‘VALUE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VALUE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info muutettu: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points VALUE UTP Cable Cat.6 verkkokaapeli Harmaa 300 m U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 300 m
  • - U/UTP (UTP)
  • - Harmaa
Enemmän>>>
Short summary description VALUE UTP Cable Cat.6 verkkokaapeli Harmaa 300 m U/UTP (UTP):
This short summary of the VALUE UTP Cable Cat.6 verkkokaapeli Harmaa 300 m U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

VALUE UTP Cable Cat.6, 300 m, U/UTP (UTP)

Long summary description VALUE UTP Cable Cat.6 verkkokaapeli Harmaa 300 m U/UTP (UTP):
This is an auto-generated long summary of VALUE UTP Cable Cat.6 verkkokaapeli Harmaa 300 m U/UTP (UTP) based on the first three specs of the first five spec groups.

VALUE UTP Cable Cat.6. Johdon pituus: 300 m, Kaapelin suojaus: U/UTP (UTP)

Tuotemerkki Kuva Tuotekoodi Tuote Varastossa olevat tuotteet Hinta alkaen
VALUE

VALUE UTP, Cat6, 10m verkkokaapeli Valkoinen U/UTP (UTP)
(show image)
21.99.1586 UTP, Cat6, 10m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP, Cat6, 0.5m verkkokaapeli Valkoinen 0,5 m U/UTP (UTP)
(show image)
21.99.1526 UTP, Cat6, 0.5m 0.00
(excl. VAT)
0 (incl. VAT)
VALUE

VALUE UTP Patch Cord, Cat.6, white 7 m verkkokaapeli Valkoinen U/UTP (UTP)
(show image)
21.99.1576 UTP Patch Cord, Cat.6, white 7 m 0.00
(excl. VAT)
0 (incl. VAT)
Maa Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)